Panasonic Resistors - Chip Resistor - Surface Mount ERA-2AEB1131X

Description
RES SMD 1.13KOHM 0.1% 1/16W 0402
Description
RES SMD 1.13KOHM 0.1% 1/16W 0402

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERA-2AEB1131X - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERA-2AEB1131X
Resistors - Chip Resistor - Surface Mount ERA-2AEB1131X
RES SMD 1.13KOHM 0.1% 1/16W 0402

RES SMD 1.13KOHM 0.1% 1/16W 0402

Supplier's Site
Res Thin Film 0402 1.13K Ohm 0.1% 0.063W ±25ppm/°C Molded SMD Punched Carrier T/R - 590-ERA-2AEB1131X - Utmel Electronic Limited
Hong Kong, China
Res Thin Film 0402 1.13K Ohm 0.1% 0.063W ±25ppm/°C Molded SMD Punched Carrier T/R
590-ERA-2AEB1131X
Res Thin Film 0402 1.13K Ohm 0.1% 0.063W ±25ppm/°C Molded SMD Punched Carrier T/R 590-ERA-2AEB1131X
Res Thin Film 0402 1.13K Ohm 0.1% 0.063W ±25ppm/°C Molded SMD Punched Carrier T/R

Res Thin Film 0402 1.13K Ohm 0.1% 0.063W ±25ppm/°C Molded SMD Punched Carrier T/R

Supplier's Site
Res, 1K13, 0.1%, 0.063W, Metal Film/0402; Resistance Panasonic - 49W8669 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K13, 0.1%, 0.063W, Metal Film/0402; Resistance Panasonic
49W8669
Res, 1K13, 0.1%, 0.063W, Metal Film/0402; Resistance Panasonic 49W8669
RES, 1K13, 0.1%, 0.063W, METAL FILM/0402; Resistance:1.13kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

RES, 1K13, 0.1%, 0.063W, METAL FILM/0402; Resistance:1.13kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited Utmel Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number ERA-2AEB1131X 590-ERA-2AEB1131X 49W8669
Product Name Resistors - Chip Resistor - Surface Mount Res Thin Film 0402 1.13K Ohm 0.1% 0.063W ±25ppm/°C Molded SMD Punched Carrier T/R Res, 1K13, 0.1%, 0.063W, Metal Film/0402; Resistance Panasonic
Technology / Construction Thin Film (Chip) Thin Film (Chip); Thin Film MetalFilm
Mounting / Packaging 0402; 0402 (1005 Metric) Surface Mount Technology (SMT / SMD); Surface Mount 0402; 0402 [1005 Metric]
Resistance Range 1130 ohms 1130 ohms 1130 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 0.0630 to 0.0625 watts 0.0630 watts 0.0630 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C181J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 2176073-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 634 ohms
View Details
4 suppliers