Panasonic RES SMD 110 OHM 0.1% 1/16W 0402 ERA-2AEB111X

Description
RES SMD 110 OHM 0.1% 1/16W 0402
Datasheet
Description
RES SMD 110 OHM 0.1% 1/16W 0402
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES SMD 110 OHM 0.1% 1/16W 0402 - 590-ERA-2AEB111X - Utmel Electronic Limited
Hong Kong, China
RES SMD 110 OHM 0.1% 1/16W 0402
590-ERA-2AEB111X
RES SMD 110 OHM 0.1% 1/16W 0402 590-ERA-2AEB111X
RES SMD 110 OHM 0.1% 1/16W 0402

RES SMD 110 OHM 0.1% 1/16W 0402

Supplier's Site
Chip Resistor - Surface Mount - ERA-2AEB111X - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERA-2AEB111X
Chip Resistor - Surface Mount ERA-2AEB111X
RES SMD 110 OHM 0.1% 1/16W 0402

RES SMD 110 OHM 0.1% 1/16W 0402

Supplier's Site Datasheet
Res, 11R, 0.1%, 0.063W, Metal Film, 0402; Resistance Panasonic - 49W8665 - Newark, An Avnet Company
Chicago, IL, United States
Res, 11R, 0.1%, 0.063W, Metal Film, 0402; Resistance Panasonic
49W8665
Res, 11R, 0.1%, 0.063W, Metal Film, 0402; Resistance Panasonic 49W8665
RES, 11R, 0.1%, 0.063W, METAL FILM, 0402; Resistance:110ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

RES, 11R, 0.1%, 0.063W, METAL FILM, 0402; Resistance:110ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Utmel Electronic Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors
Product Number 590-ERA-2AEB111X ERA-2AEB111X 49W8665
Product Name RES SMD 110 OHM 0.1% 1/16W 0402 Chip Resistor - Surface Mount Res, 11R, 0.1%, 0.063W, Metal Film, 0402; Resistance Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction Thin Film (Chip); Thin Film Thin Film (Chip) MetalFilm
Mounting / Packaging Surface Mount Technology (SMT / SMD); SURFACE MOUNT 0402; 0402 [1005 Metric]
Resistance Range 110 ohms 110 ohms 110 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Precision Metal Clad Shunt Resistor - IRHF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details