Panasonic Res, 1K05, 0.1%, 0.063W, Metal Film/0402; Resistance Panasonic ERA-2AEB1051X

Description
RES, 1K05, 0.1%, 0.063W, METAL FILM/0402; Resistance:1.05kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes
Datasheet
Description
RES, 1K05, 0.1%, 0.063W, METAL FILM/0402; Resistance:1.05kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1K05, 0.1%, 0.063W, Metal Film/0402; Resistance Panasonic - 49W8660 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K05, 0.1%, 0.063W, Metal Film/0402; Resistance Panasonic
49W8660
Res, 1K05, 0.1%, 0.063W, Metal Film/0402; Resistance Panasonic 49W8660
RES, 1K05, 0.1%, 0.063W, METAL FILM/0402; Resistance:1.05kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

RES, 1K05, 0.1%, 0.063W, METAL FILM/0402; Resistance:1.05kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 49W8660
Product Name Res, 1K05, 0.1%, 0.063W, Metal Film/0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 1050 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722205 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers