Panasonic Chip Resistor - Surface Mount - ERA-2AEB104X ERA-2AEB104X

Description
Manufacturer: Panasonic Win Source Part Number: 870703-ERA-2AEB104X Series: ERA-2A Operating Temperature Range: -55°C ~ 155°C Features: 100 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thin Film Package: 0402 (1005 Metric) Package: Reel - TR Categories: Resistors Case / Package: 0402 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: ERA2AEB104X, Q6669245A, P100KDCTR, P100KDCCT, P100KDCDKR
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 870703-ERA-2AEB104X Series: ERA-2A Operating Temperature Range: -55°C ~ 155°C Features: 100 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thin Film Package: 0402 (1005 Metric) Package: Reel - TR Categories: Resistors Case / Package: 0402 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: ERA2AEB104X, Q6669245A, P100KDCTR, P100KDCCT, P100KDCDKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERA-2AEB104X - 870703-ERA-2AEB104X - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERA-2AEB104X
870703-ERA-2AEB104X
Chip Resistor - Surface Mount - ERA-2AEB104X 870703-ERA-2AEB104X
Manufacturer: Panasonic Win Source Part Number: 870703-ERA-2AEB104X Series: ERA-2A Operating Temperature Range: -55°C ~ 155°C Features: 100 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thin Film Package: 0402 (1005 Metric) Package: Reel - TR Categories: Resistors Case / Package: 0402 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: ERA2AEB104X, Q6669245A, P100KDCTR, P100KDCCT, P100KDCDKR

Manufacturer: Panasonic
Win Source Part Number: 870703-ERA-2AEB104X
Series: ERA-2A
Operating Temperature Range: -55°C ~ 155°C
Features: 100 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thin Film
Package: 0402 (1005 Metric)
Package: Reel - TR
Categories: Resistors
Case / Package: 0402
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 26 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: ERA2AEB104X, Q6669245A, P100KDCTR, P100KDCCT, P100KDCDKR

Buy Now Datasheet
Singapore, Singapore
SMD 63mW Resistor
52-ERA-2AEB104X
SMD 63mW Resistor 52-ERA-2AEB104X
0402 Thin Film Resistor, 100kR, 0.1%, 63mW, ±25ppm/°C, SMD Product overview: ERA-2AEB104X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 63mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 63mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-2AEB104X can be used for catalog matching and distributor lookup.

0402 Thin Film Resistor, 100kR, 0.1%, 63mW, ±25ppm/°C, SMD Product overview: ERA-2AEB104X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 63mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 63mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-2AEB104X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERA-2AEB104X - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERA-2AEB104X
Chip Resistor - Surface Mount ERA-2AEB104X
RES SMD 100K OHM 0.1% 1/16W 0402

RES SMD 100K OHM 0.1% 1/16W 0402

Supplier's Site Datasheet
Res, Metal Film (Thin Film), 100K, 0.1%, 0.063W, 0402; Resistance Panasonic - 08N2075 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 100K, 0.1%, 0.063W, 0402; Resistance Panasonic
08N2075
Res, Metal Film (Thin Film), 100K, 0.1%, 0.063W, 0402; Resistance Panasonic 08N2075
RES, METAL FILM (THIN FILM), 100K, 0.1%, 0.063W, 0402; Resistance:100kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:50V RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 100K, 0.1%, 0.063W, 0402; Resistance:100kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - ERA-2AEB104X - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
ERA-2AEB104X
Resistors - Chip Resistor - Surface Mount ERA-2AEB104X
RES SMD 100K OHM 0.1% 1/16W 0402

RES SMD 100K OHM 0.1% 1/16W 0402

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Chip Resistors Resistors Resistors
Product Number 870703-ERA-2AEB104X 52-ERA-2AEB104X ERA-2AEB104X 08N2075 ERA-2AEB104X
Product Name Chip Resistor - Surface Mount - ERA-2AEB104X SMD 63mW Resistor Chip Resistor - Surface Mount Res, Metal Film (Thin Film), 100K, 0.1%, 0.063W, 0402; Resistance Panasonic Resistors - Chip Resistor - Surface Mount
Technology / Construction MetalFilm; Thin Film (Chip) METAL FILM Thin Film (Chip) MetalFilm; Thin Film (Chip) Thin Film (Chip)
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Resistance Range 100000 ohms 100000 ohms 100000 ohms 100000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Operating DC Voltage 25 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 3.5W Resistor - 52-BVE-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0030 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 2573223 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
Resistance Range 510000 ohms
View Details