Manufacturer: Panasonic
Win Source Part Number: 918497-ERA-2AEB102X
Series: ERA-2A
Operating Temperature Range: -55°C ~ 155°C
Features: 1 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thin Film
Package: 0402 (1005 Metric)
Package: Reel - TR
Categories: Resistors
Case / Package: 0402
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 26 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: P1.0KDCTR, P1.0KDCDKR, ERA2AEB102X, Q8555336, P1.0KDCCT
0402 1kR 0.1% Metal Film Chip Resistor, 63mW, 25V Product overview: ERA-2AEB102X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 63mW, 25V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 63mW, 25V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-2AEB102X can be used for catalog matching and distributor lookup.
RES, METAL FILM (THIN FILM), 1K, 0.1%, 0.063W, 0402; Resistance:1kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA SeriesRoHS Compliant: Yes
RES SMD 1K OHM 0.1% 1/16W 0402
RES SMD 1K OHM 0.1% 1/16W 0402
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | 918497-ERA-2AEB102X | 52-ERA-2AEB102X | 53W8332 | ERA-2AEB102X | ERA-2AEB102X |
| Product Name | Chip Resistor - Surface Mount - ERA-2AEB102X | 63mW 25V Resistor | Res, Metal Film (Thin Film), 1K, 0.1%, 0.063W, 0402; Resistance Panasonic | Resistors - Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Technology / Construction | MetalFilm; Thin Film (Chip) | METAL FILM | MetalFilm; Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) |
| Operating Temperature | -55 to 155 C (-67 to 311 F) | -55 to 155 C (-67 to 311 F) | -55 to 155 C (-67 to 311 F) | ||
| Resistance Range | 1000 ohms | 1000 ohms | 1000 ohms | 1000 ohms | |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % | |
| Operating DC Voltage | 25 volts |