Panasonic Res, 1K02, 0.1%, 0.063W, Metal Film/0402; Resistance Panasonic ERA-2AEB1021X

Description
RES, 1K02, 0.1%, 0.063W, METAL FILM/0402; Resistance:1.02kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes
Description
RES, 1K02, 0.1%, 0.063W, METAL FILM/0402; Resistance:1.02kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, 1K02, 0.1%, 0.063W, Metal Film/0402; Resistance Panasonic - 49W8657 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K02, 0.1%, 0.063W, Metal Film/0402; Resistance Panasonic
49W8657
Res, 1K02, 0.1%, 0.063W, Metal Film/0402; Resistance Panasonic 49W8657
RES, 1K02, 0.1%, 0.063W, METAL FILM/0402; Resistance:1.02kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

RES, 1K02, 0.1%, 0.063W, METAL FILM/0402; Resistance:1.02kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 49W8657
Product Name Res, 1K02, 0.1%, 0.063W, Metal Film/0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 1020 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1445512 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details