Panasonic RES SMD 100 OHM 0.1% 1/16W 0402 ERA-2AEB101X

Description
RES SMD 100 OHM 0.1% 1/16W 0402
Datasheet
Description
RES SMD 100 OHM 0.1% 1/16W 0402
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES SMD 100 OHM 0.1% 1/16W 0402 - 590-ERA-2AEB101X - Utmel Electronic Limited
Hong Kong, China
RES SMD 100 OHM 0.1% 1/16W 0402
590-ERA-2AEB101X
RES SMD 100 OHM 0.1% 1/16W 0402 590-ERA-2AEB101X
RES SMD 100 OHM 0.1% 1/16W 0402

RES SMD 100 OHM 0.1% 1/16W 0402

Supplier's Site
Chip Resistor - Surface Mount - ERA-2AEB101X - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERA-2AEB101X
Chip Resistor - Surface Mount ERA-2AEB101X
RES SMD 100 OHM 0.1% 1/16W 0402

RES SMD 100 OHM 0.1% 1/16W 0402

Supplier's Site Datasheet
Res, Metal Film (Thin Film), 100R, 0.1%, 0.063W, 0402, Reel; Resistance Panasonic - 53W8416 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 100R, 0.1%, 0.063W, 0402, Reel; Resistance Panasonic
53W8416
Res, Metal Film (Thin Film), 100R, 0.1%, 0.063W, 0402, Reel; Resistance Panasonic 53W8416
RES, METAL FILM (THIN FILM), 100R, 0.1%, 0.063W, 0402, REEL; Resistance:100ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film) RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 100R, 0.1%, 0.063W, 0402, REEL; Resistance:100ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Utmel Electronic Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors
Product Number 590-ERA-2AEB101X ERA-2AEB101X 53W8416
Product Name RES SMD 100 OHM 0.1% 1/16W 0402 Chip Resistor - Surface Mount Res, Metal Film (Thin Film), 100R, 0.1%, 0.063W, 0402, Reel; Resistance Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction Thin Film (Chip); Thin Film Thin Film (Chip) MetalFilm; Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); Surface Mount 0402; 0402 [1005 Metric]
Resistance Range 100 ohms 100 ohms 100 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375227-VMS-R500-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.5000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details