Panasonic Res, Metal Film (Thin Film), 681R, 0.05W, 0201; Resistance Panasonic ERA-1ARC6810C

Description
RES, METAL FILM (THIN FILM), 681R, 0.05W, 0201; Resistance:681ohm; Resistance Tolerance:± 0.25%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
Datasheet
Description
RES, METAL FILM (THIN FILM), 681R, 0.05W, 0201; Resistance:681ohm; Resistance Tolerance:± 0.25%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 681R, 0.05W, 0201; Resistance Panasonic - 68AC3112 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 681R, 0.05W, 0201; Resistance Panasonic
68AC3112
Res, Metal Film (Thin Film), 681R, 0.05W, 0201; Resistance Panasonic 68AC3112
RES, METAL FILM (THIN FILM), 681R, 0.05W, 0201; Resistance:681ohm; Resistance Tolerance:± 0.25%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 681R, 0.05W, 0201; Resistance:681ohm; Resistance Tolerance:± 0.25%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AC3112
Product Name Res, Metal Film (Thin Film), 681R, 0.05W, 0201; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0201; 0201 [0603 Metric]
Resistance Range 681 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C243J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details