Panasonic Res, Metal Film (Thin Film), 2K74, 0.05W, 0201; Resistance Panasonic ERA-1ARC2741C

Description
RES, METAL FILM (THIN FILM), 2K74, 0.05W, 0201; Resistance:2.74kohm; Resistance Tolerance:± 0.25%; Power Rating:50mW; Resistor Case Style:0201 [0603 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes
Description
RES, METAL FILM (THIN FILM), 2K74, 0.05W, 0201; Resistance:2.74kohm; Resistance Tolerance:± 0.25%; Power Rating:50mW; Resistor Case Style:0201 [0603 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 2K74, 0.05W, 0201; Resistance Panasonic - 68AC2925 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 2K74, 0.05W, 0201; Resistance Panasonic
68AC2925
Res, Metal Film (Thin Film), 2K74, 0.05W, 0201; Resistance Panasonic 68AC2925
RES, METAL FILM (THIN FILM), 2K74, 0.05W, 0201; Resistance:2.74kohm; Resistance Tolerance:± 0.25%; Power Rating:50mW; Resistor Case Style:0201 [0603 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 2K74, 0.05W, 0201; Resistance:2.74kohm; Resistance Tolerance:± 0.25%; Power Rating:50mW; Resistor Case Style:0201 [0603 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AC2925
Product Name Res, Metal Film (Thin Film), 2K74, 0.05W, 0201; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0201; 0603
Resistance Range 2740 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details