Panasonic Res, Metal Film (Thin Film), 267R, 0.05W, 0201; Resistance Panasonic ERA-1ARC2670C

Description
RES, METAL FILM (THIN FILM), 267R, 0.05W, 0201; Resistance:267ohm; Resistance Tolerance:± 0.25%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
Datasheet
Description
RES, METAL FILM (THIN FILM), 267R, 0.05W, 0201; Resistance:267ohm; Resistance Tolerance:± 0.25%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 267R, 0.05W, 0201; Resistance Panasonic - 68AC2914 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 267R, 0.05W, 0201; Resistance Panasonic
68AC2914
Res, Metal Film (Thin Film), 267R, 0.05W, 0201; Resistance Panasonic 68AC2914
RES, METAL FILM (THIN FILM), 267R, 0.05W, 0201; Resistance:267ohm; Resistance Tolerance:± 0.25%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 267R, 0.05W, 0201; Resistance:267ohm; Resistance Tolerance:± 0.25%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AC2914
Product Name Res, Metal Film (Thin Film), 267R, 0.05W, 0201; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0201; 0201 [0603 Metric]
Resistance Range 267 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details