The Res, Metal Film (Thin Film), 221R, 0.05W, 0201 is a high-reliability chip resistor designed for precision applications. It features a resistance value of 221 ohms with a tolerance of ±0.25%, making it suitable for circuits requiring accurate resistance. The power rating is 0.05W, and it operates effectively within a temperature range of -55 °C to +155 °C, ensuring stability under varying environmental conditions. This resistor is compliant with RoHS standards and is AEC-Q200 qualified, indicating its suitability for automotive applications. The low current noise and excellent linearity enhance its performance in sensitive electronic circuits. The component is packaged in a 0201 size, which is compact and ideal for space-constrained designs. Engineers considering this resistor should note its high accuracy and reliability, making it a viable choice for demanding applications.
RES, METAL FILM (THIN FILM), 221R, 0.05W, 0201; Resistance:221ohm; Resistance Tolerance:± 0.25%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 68AC2877 |
| Product Name | Res, Metal Film (Thin Film), 221R, 0.05W, 0201; Resistance Panasonic |
| Configuration | Single Resistor |
| Technology / Construction | MetalFilm; Thin Film (Chip) |
| Mounting / Packaging | 0201; 0201 [0603 Metric] |
| Resistance Range | 221 ohms |