Panasonic Res, Metal Film (Thin Film), 215R, 0.05W, 0201; Resistance Panasonic ERA-1ARC2150C

Description
RES, METAL FILM (THIN FILM), 215R, 0.05W, 0201; Resistance:215ohm; Resistance Tolerance:± 0.25%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
Datasheet
Description
RES, METAL FILM (THIN FILM), 215R, 0.05W, 0201; Resistance:215ohm; Resistance Tolerance:± 0.25%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 215R, 0.05W, 0201; Resistance Panasonic - 68AC2870 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 215R, 0.05W, 0201; Resistance Panasonic
68AC2870
Res, Metal Film (Thin Film), 215R, 0.05W, 0201; Resistance Panasonic 68AC2870
RES, METAL FILM (THIN FILM), 215R, 0.05W, 0201; Resistance:215ohm; Resistance Tolerance:± 0.25%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 215R, 0.05W, 0201; Resistance:215ohm; Resistance Tolerance:± 0.25%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AC2870
Product Name Res, Metal Film (Thin Film), 215R, 0.05W, 0201; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0201; 0201 [0603 Metric]
Resistance Range 215 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623720-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 68 ohms
Tolerance 10 +/- %
View Details
3 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details