Panasonic Res, Metal Film (Thin Film), 169R, 0.05W, 0201; Resistance Panasonic ERA-1ARC1690C

Description
RES, METAL FILM (THIN FILM), 169R, 0.05W, 0201; Resistance:169ohm; Resistance Tolerance:± 0.25%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
Datasheet
Description
RES, METAL FILM (THIN FILM), 169R, 0.05W, 0201; Resistance:169ohm; Resistance Tolerance:± 0.25%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 169R, 0.05W, 0201; Resistance Panasonic - 68AC2827 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 169R, 0.05W, 0201; Resistance Panasonic
68AC2827
Res, Metal Film (Thin Film), 169R, 0.05W, 0201; Resistance Panasonic 68AC2827
RES, METAL FILM (THIN FILM), 169R, 0.05W, 0201; Resistance:169ohm; Resistance Tolerance:± 0.25%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 169R, 0.05W, 0201; Resistance:169ohm; Resistance Tolerance:± 0.25%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AC2827
Product Name Res, Metal Film (Thin Film), 169R, 0.05W, 0201; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0201; 0201 [0603 Metric]
Resistance Range 169 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R432JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details