Panasonic Res, Metal Film (Thin Film), 105R, 0.05W, 0201; Resistance Panasonic ERA-1ARC1050C

Description
RES, METAL FILM (THIN FILM), 105R, 0.05W, 0201; Resistance:105ohm; Resistance Tolerance:± 0.25%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
Datasheet
Description
RES, METAL FILM (THIN FILM), 105R, 0.05W, 0201; Resistance:105ohm; Resistance Tolerance:± 0.25%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 105R, 0.05W, 0201; Resistance Panasonic - 68AC2739 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 105R, 0.05W, 0201; Resistance Panasonic
68AC2739
Res, Metal Film (Thin Film), 105R, 0.05W, 0201; Resistance Panasonic 68AC2739
RES, METAL FILM (THIN FILM), 105R, 0.05W, 0201; Resistance:105ohm; Resistance Tolerance:± 0.25%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 105R, 0.05W, 0201; Resistance:105ohm; Resistance Tolerance:± 0.25%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AC2739
Product Name Res, Metal Film (Thin Film), 105R, 0.05W, 0201; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0201; 0201 [0603 Metric]
Resistance Range 105 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1580284 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details