Panasonic Res, Metal Film (Thin Film), 374R, 0.05W, 0201; Resistance Panasonic ERA-1ARB3740C

Description
RES, METAL FILM (THIN FILM), 374R, 0.05W, 0201; Resistance:374ohm; Resistance Tolerance:± 0.1%; Power Rating:50mW; Resistor Case Style:0201 [0603 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes
Description
RES, METAL FILM (THIN FILM), 374R, 0.05W, 0201; Resistance:374ohm; Resistance Tolerance:± 0.1%; Power Rating:50mW; Resistor Case Style:0201 [0603 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 374R, 0.05W, 0201; Resistance Panasonic - 68AC2528 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 374R, 0.05W, 0201; Resistance Panasonic
68AC2528
Res, Metal Film (Thin Film), 374R, 0.05W, 0201; Resistance Panasonic 68AC2528
RES, METAL FILM (THIN FILM), 374R, 0.05W, 0201; Resistance:374ohm; Resistance Tolerance:± 0.1%; Power Rating:50mW; Resistor Case Style:0201 [0603 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 374R, 0.05W, 0201; Resistance:374ohm; Resistance Tolerance:± 0.1%; Power Rating:50mW; Resistor Case Style:0201 [0603 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AC2528
Product Name Res, Metal Film (Thin Film), 374R, 0.05W, 0201; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0201; 0603
Resistance Range 374 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623440-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1000 ohms
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details