Panasonic Res, Metal Film (Thin Film), 2K49, 0.05W, 0201; Resistance Panasonic ERA-1ARB2491C

Description
RES, METAL FILM (THIN FILM), 2K49, 0.05W, 0201; Resistance:2.49kohm; Resistance Tolerance:± 0.1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
Datasheet
Description
RES, METAL FILM (THIN FILM), 2K49, 0.05W, 0201; Resistance:2.49kohm; Resistance Tolerance:± 0.1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 2K49, 0.05W, 0201; Resistance Panasonic - 68AC2446 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 2K49, 0.05W, 0201; Resistance Panasonic
68AC2446
Res, Metal Film (Thin Film), 2K49, 0.05W, 0201; Resistance Panasonic 68AC2446
RES, METAL FILM (THIN FILM), 2K49, 0.05W, 0201; Resistance:2.49kohm; Resistance Tolerance:± 0.1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 2K49, 0.05W, 0201; Resistance:2.49kohm; Resistance Tolerance:± 0.1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AC2446
Product Name Res, Metal Film (Thin Film), 2K49, 0.05W, 0201; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0201; 0201 [0603 Metric]
Resistance Range 2490 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details