Panasonic Resistors - Chip Resistor - Surface Mount ERA-1ARB1271C

Description
Win Source Part Number: 1380667-ERA-1ARB1271 C Category: Resistors>Chip Resistor - Surface Mount Series: ERA-1A Package: Tape & Reel Size / Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Height - Seated (Max): 0.010" (0.26mm) Tolerance: ±0.1% Temperature Coefficient: ±10ppm/°C Power (Watts): 0.05W, 1/20W Composition: Thin Film Number of Terminations: 2 Resistance: 1.27 kOhms Package / Case: 0201 (0603 Metric) Supplier Device Package: 0201 Temperature Range - Operating: -55°C ~ 155°C ECCN: EAR99 Fake Threat In the Open Market: 59 pct. HTSUS: 8533.21.0030 Mfr: Panasonic Base Product Number: ERA-1AR Product Status: Obsolete Moisture Sensitivity Level (MSL): 1 (Unlimited) Standard Package: 15,000 pcs
Request a Quote Datasheet
Description
Win Source Part Number: 1380667-ERA-1ARB1271 C Category: Resistors>Chip Resistor - Surface Mount Series: ERA-1A Package: Tape & Reel Size / Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Height - Seated (Max): 0.010" (0.26mm) Tolerance: ±0.1% Temperature Coefficient: ±10ppm/°C Power (Watts): 0.05W, 1/20W Composition: Thin Film Number of Terminations: 2 Resistance: 1.27 kOhms Package / Case: 0201 (0603 Metric) Supplier Device Package: 0201 Temperature Range - Operating: -55°C ~ 155°C ECCN: EAR99 Fake Threat In the Open Market: 59 pct. HTSUS: 8533.21.0030 Mfr: Panasonic Base Product Number: ERA-1AR Product Status: Obsolete Moisture Sensitivity Level (MSL): 1 (Unlimited) Standard Package: 15,000 pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - 1380667-ERA-1ARB1271C - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1380667-ERA-1ARB1271C
Resistors - Chip Resistor - Surface Mount 1380667-ERA-1ARB1271C
Win Source Part Number: 1380667-ERA-1ARB1271 C Category: Resistors>Chip Resistor - Surface Mount Series: ERA-1A Package: Tape & Reel Size / Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Height - Seated (Max): 0.010" (0.26mm) Tolerance: ±0.1% Temperature Coefficient: ±10ppm/°C Power (Watts): 0.05W, 1/20W Composition: Thin Film Number of Terminations: 2 Resistance: 1.27 kOhms Package / Case: 0201 (0603 Metric) Supplier Device Package: 0201 Temperature Range - Operating: -55°C ~ 155°C ECCN: EAR99 Fake Threat In the Open Market: 59 pct. HTSUS: 8533.21.0030 Mfr: Panasonic Base Product Number: ERA-1AR Product Status: Obsolete Moisture Sensitivity Level (MSL): 1 (Unlimited) Standard Package: 15,000 pcs

Win Source Part Number: 1380667-ERA-1ARB1271C
Category: Resistors>Chip Resistor - Surface Mount
Series: ERA-1A
Package: Tape & Reel
Size / Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
Height - Seated (Max): 0.010" (0.26mm)
Tolerance: ±0.1%
Temperature Coefficient: ±10ppm/°C
Power (Watts): 0.05W, 1/20W
Composition: Thin Film
Number of Terminations: 2
Resistance: 1.27 kOhms
Package / Case: 0201 (0603 Metric)
Supplier Device Package: 0201
Temperature Range - Operating: -55°C ~ 155°C
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
HTSUS: 8533.21.0030
Mfr: Panasonic
Base Product Number: ERA-1AR
Product Status: Obsolete
Moisture Sensitivity Level (MSL): 1 (Unlimited)
Standard Package: 15,000 pcs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Resistors
Product Number 1380667-ERA-1ARB1271C
Product Name Resistors - Chip Resistor - Surface Mount
Technology / Construction MetalFilm; Thin Film (Chip)
Resistance Range 1270 ohms
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details