Panasonic Chip Resistor - Surface Mount - ERA-1ARB111C ERA-1ARB111C

Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1091413-ERA-1ARB111C Packaging: Reel - TR Features: Automotive AEC-Q200 Height - Seated (Max): 0.010" (0.26mm) Tolerance: ±0.1% Temperature Coefficient: ±10ppm/°C Power (Watts): 0.05W, 1/20W Resistance (Ohms): 110 Composition: Thin Film Number of Terminations: 2 Categories: Resistors Status: Active Temperature Range - Operating: -55°C to 155°C Case / Package: 0201 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1091413-ERA-1ARB111C Packaging: Reel - TR Features: Automotive AEC-Q200 Height - Seated (Max): 0.010" (0.26mm) Tolerance: ±0.1% Temperature Coefficient: ±10ppm/°C Power (Watts): 0.05W, 1/20W Resistance (Ohms): 110 Composition: Thin Film Number of Terminations: 2 Categories: Resistors Status: Active Temperature Range - Operating: -55°C to 155°C Case / Package: 0201 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERA-1ARB111C
1091413-ERA-1ARB111C
Chip Resistor - Surface Mount - ERA-1ARB111C 1091413-ERA-1ARB111C
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1091413-ERA-1ARB111C Packaging: Reel - TR Features: Automotive AEC-Q200 Height - Seated (Max): 0.010" (0.26mm) Tolerance: ±0.1% Temperature Coefficient: ±10ppm/°C Power (Watts): 0.05W, 1/20W Resistance (Ohms): 110 Composition: Thin Film Number of Terminations: 2 Categories: Resistors Status: Active Temperature Range - Operating: -55°C to 155°C Case / Package: 0201 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Sufficient

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1091413-ERA-1ARB111C
Packaging: Reel - TR
Features: Automotive AEC-Q200
Height - Seated (Max): 0.010" (0.26mm)
Tolerance: ±0.1%
Temperature Coefficient: ±10ppm/°C
Power (Watts): 0.05W, 1/20W
Resistance (Ohms): 110
Composition: Thin Film
Number of Terminations: 2
Categories: Resistors
Status: Active
Temperature Range - Operating: -55°C to 155°C
Case / Package: 0201
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
SMD 110 OHM 20W Resistor - 52-ERA-1ARB111C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 110 OHM 20W Resistor
52-ERA-1ARB111C
SMD 110 OHM 20W Resistor 52-ERA-1ARB111C
RES SMD 110 OHM 0.1% 1/20W 0201 Product overview: ERA-1ARB111C from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 110 OHM, 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 110 OHM, 20W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-1ARB111C can be used for catalog matching and distributor lookup.

RES SMD 110 OHM 0.1% 1/20W 0201 Product overview: ERA-1ARB111C from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 110 OHM, 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 110 OHM, 20W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-1ARB111C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors
Product Number 1091413-ERA-1ARB111C 52-ERA-1ARB111C
Product Name Chip Resistor - Surface Mount - ERA-1ARB111C SMD 110 OHM 20W Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Resistance Range 110 ohms 110 ohms
Tolerance 0.1000 +/- %
Temperature Coefficient 10 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Resistors - Through Hole Resistors - 1375554-PBV-R015-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1879011-9 - TE Connectivity
Specs
Technology / Construction MetalFilm
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1200 ohms
View Details
3 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers