Manufacturer: Panasonic
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1057413-ERA-1AHB302C
Mounting: SMD (SMT)
Resistance: 3 kΩ
Power Rating: 50 mW
Categories: OEM Parts(C-E)
Case / Package: 0201
Alternative Parts (Cross-Reference): ERA-1AHB302CERA1AHB3
Popularity: Low
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Shortage
Lead Free: Yes
RoHS: Non-Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1057413-ERA-1AHB302C |
| Product Name | OEM Parts - OEM Parts (C - E) - ERA-1AHB302C |