Manufacturer: Panasonic
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1022656-ERA-1AEC4021
Mounting: SMD (SMT)
Resistance: 4.02 kΩ
Power Rating: 50 mW
Categories: OEM Parts(C-E)
Case / Package: 0201
Alternative Parts (Cross-Reference): ERA-1AEC4021CERA1AEC
Popularity: Low
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Shortage
Lead Free: Yes
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1022656-ERA-1AEC4021C |
| Product Name | OEM Parts - OEM Parts (C - E) - ERA-1AEC4021C |