Panasonic 20W Resistor ERA-1AEB512C

Description
RES 5.1K OHM 0.1% 1/20W 0201 Product overview: ERA-1AEB512C from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 20W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-1AEB512C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 5.1K OHM 0.1% 1/20W 0201 Product overview: ERA-1AEB512C from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 20W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-1AEB512C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
20W Resistor - 52-ERA-1AEB512C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
20W Resistor
52-ERA-1AEB512C
20W Resistor 52-ERA-1AEB512C
RES 5.1K OHM 0.1% 1/20W 0201 Product overview: ERA-1AEB512C from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 20W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-1AEB512C can be used for catalog matching and distributor lookup.

RES 5.1K OHM 0.1% 1/20W 0201 Product overview: ERA-1AEB512C from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 20W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-1AEB512C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1057414-ERA-1AEB512C
Resistors - Chip Resistor - Surface Mount 1057414-ERA-1AEB512C
Win Source Part Number: 1057414-ERA-1AEB512C Category: Resistors>Chip Resistor - Surface Mount Series: ERA-1A Package: Tape & Reel Height - Seated (Max): 0.010" (0.26mm) Standard Package: 15,000 Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Power (Watts): 0.05W, 1/20W Composition: Thin Film Number of Terminations: 2 Resistance: 5.1 kOhms Package / Case: 0201 (0603 Metric) Supplier Device Package: 0201 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Alternative Parts (Cross-Reference): ERA-1AEB512CERA1AEB5 12C; ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Panasonic Electronic Components Other Names: 10-ERA-1AEB512CCT,10 -ERA-1AEB512CDKR,ERA 1AEB512C,10-ERA-1AEB 512CTR Base Product Number: ERA-1AE

Win Source Part Number: 1057414-ERA-1AEB512C
Category: Resistors>Chip Resistor - Surface Mount
Series: ERA-1A
Package: Tape & Reel
Height - Seated (Max): 0.010" (0.26mm)
Standard Package: 15,000
Tolerance: ±0.1%
Temperature Coefficient: ±25ppm/°C
Power (Watts): 0.05W, 1/20W
Composition: Thin Film
Number of Terminations: 2
Resistance: 5.1 kOhms
Package / Case: 0201 (0603 Metric)
Supplier Device Package: 0201
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
Alternative Parts (Cross-Reference): ERA-1AEB512CERA1AEB512C;
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: Panasonic Electronic Components
Other Names: 10-ERA-1AEB512CCT,10-ERA-1AEB512CDKR,ERA1AEB512C,10-ERA-1AEB512CTR
Base Product Number: ERA-1AE

Buy Now Datasheet
0201 Thin Film Chip Resistor Rohs Compliant Panasonic - 84X1732 - Newark, An Avnet Company
Chicago, IL, United States
0201 Thin Film Chip Resistor Rohs Compliant Panasonic
84X1732
0201 Thin Film Chip Resistor Rohs Compliant Panasonic 84X1732
0201 Thin film chip resistor RoHS Compliant: Yes

0201 Thin film chip resistor RoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - ERA-1AEB512C - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERA-1AEB512C
Resistors - Chip Resistor - Surface Mount ERA-1AEB512C
RES 5.1K OHM 0.1% 1/20W 0201

RES 5.1K OHM 0.1% 1/20W 0201

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Resistors
Product Number 52-ERA-1AEB512C 1057414-ERA-1AEB512C 84X1732 ERA-1AEB512C
Product Name 20W Resistor Resistors - Chip Resistor - Surface Mount 0201 Thin Film Chip Resistor Rohs Compliant Panasonic Resistors - Chip Resistor - Surface Mount
Technology / Construction Thin Film MetalFilm; Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0201 (0603 Metric) 0201 0201; 0603; 0201 (0603 Metric)
Resistance Range 5100 ohms 5100 ohms 5100 ohms
Power Rating 0.0500 watts 0.0500 watts 0.0500 watts
Operating DC Voltage 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 2573267 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 150 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1375237-SMT-R025-1.0 - Win Source Electronics
Specs
Resistance Range 0.0250 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers