Panasonic 510 OHM 20W Resistor ERA-1AEB511C

Description
RES 510 OHM 0.1% 1/20W 0201 Product overview: ERA-1AEB511C from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 510 OHM, 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 510 OHM, 20W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-1AEB511C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 510 OHM 0.1% 1/20W 0201 Product overview: ERA-1AEB511C from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 510 OHM, 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 510 OHM, 20W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-1AEB511C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
510 OHM 20W Resistor - 52-ERA-1AEB511C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
510 OHM 20W Resistor
52-ERA-1AEB511C
510 OHM 20W Resistor 52-ERA-1AEB511C
RES 510 OHM 0.1% 1/20W 0201 Product overview: ERA-1AEB511C from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 510 OHM, 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 510 OHM, 20W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-1AEB511C can be used for catalog matching and distributor lookup.

RES 510 OHM 0.1% 1/20W 0201 Product overview: ERA-1AEB511C from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 510 OHM, 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 510 OHM, 20W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-1AEB511C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1057405-ERA-1AEB511C
Resistors - Chip Resistor - Surface Mount 1057405-ERA-1AEB511C
Win Source Part Number: 1057405-ERA-1AEB511C Category: Resistors>Chip Resistor - Surface Mount Series: ERA-1A Package: Tape & Reel Height - Seated (Max): 0.010" (0.26mm) Standard Package: 15,000 Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Power (Watts): 0.05W, 1/20W Composition: Thin Film Number of Terminations: 2 Resistance: 510 Ohms Package / Case: 0201 (0603 Metric) Supplier Device Package: 0201 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Alternative Parts (Cross-Reference): ERA-1AEB511CERA1AEB5 11C; ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Panasonic Electronic Components Other Names: 10-ERA-1AEB511CCT,10 -ERA-1AEB511CTR,10-E RA-1AEB511CDKR,ERA1A EB511C Base Product Number: ERA-1AE

Win Source Part Number: 1057405-ERA-1AEB511C
Category: Resistors>Chip Resistor - Surface Mount
Series: ERA-1A
Package: Tape & Reel
Height - Seated (Max): 0.010" (0.26mm)
Standard Package: 15,000
Tolerance: ±0.1%
Temperature Coefficient: ±25ppm/°C
Power (Watts): 0.05W, 1/20W
Composition: Thin Film
Number of Terminations: 2
Resistance: 510 Ohms
Package / Case: 0201 (0603 Metric)
Supplier Device Package: 0201
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
Alternative Parts (Cross-Reference): ERA-1AEB511CERA1AEB511C;
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: Panasonic Electronic Components
Other Names: 10-ERA-1AEB511CCT,10-ERA-1AEB511CTR,10-ERA-1AEB511CDKR,ERA1AEB511C
Base Product Number: ERA-1AE

Buy Now Datasheet
0201 Thin Film Chip Resistor Rohs Compliant Panasonic - 84X1729 - Newark, An Avnet Company
Chicago, IL, United States
0201 Thin Film Chip Resistor Rohs Compliant Panasonic
84X1729
0201 Thin Film Chip Resistor Rohs Compliant Panasonic 84X1729
0201 Thin film chip resistor RoHS Compliant: Yes

0201 Thin film chip resistor RoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - ERA-1AEB511C - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERA-1AEB511C
Resistors - Chip Resistor - Surface Mount ERA-1AEB511C
RES 510 OHM 0.1% 1/20W 0201

RES 510 OHM 0.1% 1/20W 0201

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Resistors
Product Number 52-ERA-1AEB511C 1057405-ERA-1AEB511C 84X1729 ERA-1AEB511C
Product Name 510 OHM 20W Resistor Resistors - Chip Resistor - Surface Mount 0201 Thin Film Chip Resistor Rohs Compliant Panasonic Resistors - Chip Resistor - Surface Mount
Technology / Construction Thin Film MetalFilm; Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0201 (0603 Metric) 0201 0201; 0603; 0201 (0603 Metric)
Resistance Range 510 ohms 510 ohms 510 ohms
Operating DC Voltage 25 volts
Operating AC Voltage 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 1364768 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD7872FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details