Manufacturer: Panasonic
Win Source Part Number: 870702-ERA-1AEB4991C
Series: ERA-1A
Operating Temperature Range: -55°C ~ 155°C
Features: 4.99 kOhms ±0.1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) - Thin Film
Package: 0201 (0603 Metric)
Package: Reel - TR
Categories: Resistors
Case / Package: 0201
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Quantity per package: 15000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 26 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
RES SMD 4.99KOHM 0.1% 1/20W 0201 Product overview: ERA-1AEB4991C from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.99KOHM, 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4.99KOHM, 20W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-1AEB4991C can be used for catalog matching and distributor lookup.
0201 Thin film chip resistor RoHS Compliant: Yes
RES SMD 4.99KOHM 0.1% 1/20W 0201
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 870702-ERA-1AEB4991C | 52-ERA-1AEB4991C | 84X1728 | ERA-1AEB4991C |
| Product Name | Chip Resistor - Surface Mount - ERA-1AEB4991C | SMD 4.99KOHM 20W Resistor | 0201 Thin Film Chip Resistor Rohs Compliant Panasonic | Resistors - Chip Resistor - Surface Mount |
| Technology / Construction | MetalFilm; Thin Film (Chip) | Thin Film | Thin Film (Chip) | Thin Film (Chip) |
| Operating Temperature | -55 to 155 C (-67 to 311 F) | -55 to 155 C (-67 to 311 F) | -55 to 155 C (-67 to 311 F) | |
| Mounting / Packaging | 0201 (0603 Metric) | 0201 | 0201; 0603; 0201 (0603 Metric) | |
| Resistance Range | 4990 ohms | 4990 ohms | ||
| Power Rating | 0.0500 watts | 0.0500 watts |