Panasonic Resistors - Chip Resistor - Surface Mount ERA-1AEB4990C

Description
RES SMD 499 OHM 0.1% 1/20W 0201
Datasheet
Description
RES SMD 499 OHM 0.1% 1/20W 0201
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERA-1AEB4990C - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERA-1AEB4990C
Resistors - Chip Resistor - Surface Mount ERA-1AEB4990C
RES SMD 499 OHM 0.1% 1/20W 0201

RES SMD 499 OHM 0.1% 1/20W 0201

Supplier's Site
Res, 499R, 0.1%, 0.05W, Metal Film, 0201; Resistance Panasonic - 84X1727 - Newark, An Avnet Company
Chicago, IL, United States
Res, 499R, 0.1%, 0.05W, Metal Film, 0201; Resistance Panasonic
84X1727
Res, 499R, 0.1%, 0.05W, Metal Film, 0201; Resistance Panasonic 84X1727
RES, 499R, 0.1%, 0.05W, METAL FILM, 0201; Resistance:499ohm; Resistance Tolerance:± 0.1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

RES, 499R, 0.1%, 0.05W, METAL FILM, 0201; Resistance:499ohm; Resistance Tolerance:± 0.1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
0201 Thin Film Chip Resistor Rohs Compliant Panasonic - 56AK9642 - Newark, An Avnet Company
Chicago, IL, United States
0201 Thin Film Chip Resistor Rohs Compliant Panasonic
56AK9642
0201 Thin Film Chip Resistor Rohs Compliant Panasonic 56AK9642
0201 THIN FILM CHIP RESISTOR ROHS COMPLIANT: YES

0201 THIN FILM CHIP RESISTOR ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number ERA-1AEB4990C 84X1727 56AK9642
Product Name Resistors - Chip Resistor - Surface Mount Res, 499R, 0.1%, 0.05W, Metal Film, 0201; Resistance Panasonic 0201 Thin Film Chip Resistor Rohs Compliant Panasonic
Technology / Construction Thin Film (Chip) MetalFilm Thin Film (Chip)
Mounting / Packaging 0201; 0603; 0201 (0603 Metric) 0201; 0201 [0603 Metric] 0201
Resistance Range 499 ohms 499 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details