RES SMD 4.64KOHM 0.1% 1/20W 0201 Product overview: ERA-1AEB4641C from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.64KOHM, 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4.64KOHM, 20W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-1AEB4641C can be used for catalog matching and distributor lookup.
Win Source Part Number: 1057412-ERA-1AEB4641
Category: Resistors>Chip Resistor - Surface Mount
Series: ERA-1A
Package: Tape & Reel (TR)
Height - Seated (Max): 0.010" (0.26mm)
Standard Package: 15,000
Tolerance: ±0.1%
Temperature Coefficient: ±25ppm/°C
Power (Watts): 0.05W, 1/20W
Composition: Thin Film
Number of Terminations: 2
Resistance: 4.64 kOhms
Package / Case: 0201 (0603 Metric)
Supplier Device Package: 0201
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
Alternative Parts (Cross-Reference): 9-2176073-2; 9-2176073-4; 8-2176073-7; ERJ-1GEF4641C; ERJ-1GNF4641C; RC0201FR-074K64LERA1
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: Panasonic Electronic Components
Base Product Number: ERA-1AE
0201 Thin film chip resistor RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 52-ERA-1AEB4641C | 1057412-ERA-1AEB4641C | 84X1720 |
| Product Name | SMD 4.64KOHM 20W Resistor | Resistors - Chip Resistor - Surface Mount | 0201 Thin Film Chip Resistor Rohs Compliant Panasonic |
| Technology / Construction | Thin Film | MetalFilm; Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 0201 (0603 Metric) | 0201 | |
| Resistance Range | 4640 ohms | 4640 ohms | |
| Operating DC Voltage | 25 volts | ||
| Operating AC Voltage | 25 volts |