0201 Thin film chip resistor RoHS Compliant: Yes
RES 390 OHM 0.1% 1/20W 0201
| Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 84X1701 | ERA-1AEB391C |
| Product Name | 0201 Thin Film Chip Resistor Rohs Compliant Panasonic | Resistors - Chip Resistor - Surface Mount |
| Configuration | Single Resistor | |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 0201 | 0201; 0603; 0201 (0603 Metric) |
| Standards and Certifications | RoHS |