Panasonic Resistors - Chip Resistor - Surface Mount ERA-1AEB3741C

Description
Win Source Part Number: 1057411-ERA-1AEB3741 C Category: Resistors>Chip Resistor - Surface Mount Series: ERA-1A Package: Tape & Reel (TR) Height - Seated (Max): 0.010" (0.26mm) Standard Package: 15,000 Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Power (Watts): 0.05W, 1/20W Composition: Thin Film Number of Terminations: 2 Resistance: 3.74 kOhms Package / Case: 0201 (0603 Metric) Supplier Device Package: 0201 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Alternative Parts (Cross-Reference): 8-2176073-1; 8-2176073-3; ERJ-1GEF3741C; RC0201FR-073K74L; CRCW02013K74FKEDERA1 AEB3741C; ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Panasonic Electronic Components Base Product Number: ERA-1AE
Request a Quote Datasheet
Description
Win Source Part Number: 1057411-ERA-1AEB3741 C Category: Resistors>Chip Resistor - Surface Mount Series: ERA-1A Package: Tape & Reel (TR) Height - Seated (Max): 0.010" (0.26mm) Standard Package: 15,000 Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Power (Watts): 0.05W, 1/20W Composition: Thin Film Number of Terminations: 2 Resistance: 3.74 kOhms Package / Case: 0201 (0603 Metric) Supplier Device Package: 0201 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Alternative Parts (Cross-Reference): 8-2176073-1; 8-2176073-3; ERJ-1GEF3741C; RC0201FR-073K74L; CRCW02013K74FKEDERA1 AEB3741C; ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Panasonic Electronic Components Base Product Number: ERA-1AE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1057411-ERA-1AEB3741C
Resistors - Chip Resistor - Surface Mount 1057411-ERA-1AEB3741C
Win Source Part Number: 1057411-ERA-1AEB3741 C Category: Resistors>Chip Resistor - Surface Mount Series: ERA-1A Package: Tape & Reel (TR) Height - Seated (Max): 0.010" (0.26mm) Standard Package: 15,000 Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Power (Watts): 0.05W, 1/20W Composition: Thin Film Number of Terminations: 2 Resistance: 3.74 kOhms Package / Case: 0201 (0603 Metric) Supplier Device Package: 0201 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Alternative Parts (Cross-Reference): 8-2176073-1; 8-2176073-3; ERJ-1GEF3741C; RC0201FR-073K74L; CRCW02013K74FKEDERA1 AEB3741C; ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Panasonic Electronic Components Base Product Number: ERA-1AE

Win Source Part Number: 1057411-ERA-1AEB3741C
Category: Resistors>Chip Resistor - Surface Mount
Series: ERA-1A
Package: Tape & Reel (TR)
Height - Seated (Max): 0.010" (0.26mm)
Standard Package: 15,000
Tolerance: ±0.1%
Temperature Coefficient: ±25ppm/°C
Power (Watts): 0.05W, 1/20W
Composition: Thin Film
Number of Terminations: 2
Resistance: 3.74 kOhms
Package / Case: 0201 (0603 Metric)
Supplier Device Package: 0201
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
Alternative Parts (Cross-Reference): 8-2176073-1; 8-2176073-3; ERJ-1GEF3741C; RC0201FR-073K74L; CRCW02013K74FKEDERA1AEB3741C;
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: Panasonic Electronic Components
Base Product Number: ERA-1AE

Buy Now Datasheet
SMD 3.74KOHM 20W Resistor - 52-ERA-1AEB3741C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 3.74KOHM 20W Resistor
52-ERA-1AEB3741C
SMD 3.74KOHM 20W Resistor 52-ERA-1AEB3741C
RES SMD 3.74KOHM 0.1% 1/20W 0201 Product overview: ERA-1AEB3741C from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.74KOHM, 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3.74KOHM, 20W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-1AEB3741C can be used for catalog matching and distributor lookup.

RES SMD 3.74KOHM 0.1% 1/20W 0201 Product overview: ERA-1AEB3741C from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.74KOHM, 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3.74KOHM, 20W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-1AEB3741C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
0201 Thin Film Chip Resistor Rohs Compliant Panasonic - 84X1698 - Newark, An Avnet Company
Chicago, IL, United States
0201 Thin Film Chip Resistor Rohs Compliant Panasonic
84X1698
0201 Thin Film Chip Resistor Rohs Compliant Panasonic 84X1698
0201 Thin film chip resistor RoHS Compliant: Yes

0201 Thin film chip resistor RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1057411-ERA-1AEB3741C 52-ERA-1AEB3741C 84X1698
Product Name Resistors - Chip Resistor - Surface Mount SMD 3.74KOHM 20W Resistor 0201 Thin Film Chip Resistor Rohs Compliant Panasonic
Technology / Construction MetalFilm; Thin Film (Chip) Thin Film Thin Film (Chip)
Resistance Range 3740 ohms 3740 ohms
Tolerance 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C
Power Rating 0.0500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176766-6 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 150000 ohms
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details