Panasonic SMD 3.57KOHM 20W Resistor ERA-1AEB3571C

Description
RES SMD 3.57KOHM 0.1% 1/20W 0201 Product overview: ERA-1AEB3571C from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.57KOHM, 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3.57KOHM, 20W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-1AEB3571C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES SMD 3.57KOHM 0.1% 1/20W 0201 Product overview: ERA-1AEB3571C from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.57KOHM, 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3.57KOHM, 20W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-1AEB3571C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 3.57KOHM 20W Resistor - 52-ERA-1AEB3571C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 3.57KOHM 20W Resistor
52-ERA-1AEB3571C
SMD 3.57KOHM 20W Resistor 52-ERA-1AEB3571C
RES SMD 3.57KOHM 0.1% 1/20W 0201 Product overview: ERA-1AEB3571C from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.57KOHM, 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3.57KOHM, 20W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-1AEB3571C can be used for catalog matching and distributor lookup.

RES SMD 3.57KOHM 0.1% 1/20W 0201 Product overview: ERA-1AEB3571C from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.57KOHM, 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3.57KOHM, 20W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-1AEB3571C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1057410-ERA-1AEB3571C
Resistors - Chip Resistor - Surface Mount 1057410-ERA-1AEB3571C
Win Source Part Number: 1057410-ERA-1AEB3571 C Category: Resistors>Chip Resistor - Surface Mount Series: ERA-1A Package: Tape & Reel (TR) Height - Seated (Max): 0.010" (0.26mm) Standard Package: 15,000 Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Power (Watts): 0.05W, 1/20W Composition: Thin Film Number of Terminations: 2 Resistance: 3.57 kOhms Package / Case: 0201 (0603 Metric) Supplier Device Package: 0201 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Alternative Parts (Cross-Reference): 8-2176073-1; 8-2176073-3; ERJ-1GEF3571C; RC0201FR-073K57L; ERJ-1GNF3571CERA1AEB 3571C; ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Panasonic Electronic Components Base Product Number: ERA-1AE

Win Source Part Number: 1057410-ERA-1AEB3571C
Category: Resistors>Chip Resistor - Surface Mount
Series: ERA-1A
Package: Tape & Reel (TR)
Height - Seated (Max): 0.010" (0.26mm)
Standard Package: 15,000
Tolerance: ±0.1%
Temperature Coefficient: ±25ppm/°C
Power (Watts): 0.05W, 1/20W
Composition: Thin Film
Number of Terminations: 2
Resistance: 3.57 kOhms
Package / Case: 0201 (0603 Metric)
Supplier Device Package: 0201
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
Alternative Parts (Cross-Reference): 8-2176073-1; 8-2176073-3; ERJ-1GEF3571C; RC0201FR-073K57L; ERJ-1GNF3571CERA1AEB3571C;
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: Panasonic Electronic Components
Base Product Number: ERA-1AE

Buy Now Datasheet
0201 Thin Film Chip Resistor Rohs Compliant Panasonic - 84X1692 - Newark, An Avnet Company
Chicago, IL, United States
0201 Thin Film Chip Resistor Rohs Compliant Panasonic
84X1692
0201 Thin Film Chip Resistor Rohs Compliant Panasonic 84X1692
0201 Thin film chip resistor RoHS Compliant: Yes

0201 Thin film chip resistor RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 52-ERA-1AEB3571C 1057410-ERA-1AEB3571C 84X1692
Product Name SMD 3.57KOHM 20W Resistor Resistors - Chip Resistor - Surface Mount 0201 Thin Film Chip Resistor Rohs Compliant Panasonic
Technology / Construction Thin Film MetalFilm; Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0201 (0603 Metric) 0201
Resistance Range 3570 ohms 3570 ohms
Operating DC Voltage 25 volts
Operating AC Voltage 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through Hole Resistors - 1445544 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 4757069 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers