Panasonic Chip Resistor - Surface Mount - ERA-1AEB241C ERA-1AEB241C

Description
Manufacturer: Panasonic Win Source Part Number: 870699-ERA-1AEB241C Series: ERA-1A Operating Temperature Range: -55°C ~ 155°C Features: 240 Ohms ±0.1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) - Thin Film Package: 0201 (0603 Metric) Package: Reel - TR Categories: Resistors Case / Package: 0201 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Quantity per package: 15000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: 10-ERA-1AEB241CDKR, 10-ERA-1AEB241CCT, 10-ERA-1AEB241CTR
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 870699-ERA-1AEB241C Series: ERA-1A Operating Temperature Range: -55°C ~ 155°C Features: 240 Ohms ±0.1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) - Thin Film Package: 0201 (0603 Metric) Package: Reel - TR Categories: Resistors Case / Package: 0201 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Quantity per package: 15000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: 10-ERA-1AEB241CDKR, 10-ERA-1AEB241CCT, 10-ERA-1AEB241CTR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERA-1AEB241C
870699-ERA-1AEB241C
Chip Resistor - Surface Mount - ERA-1AEB241C 870699-ERA-1AEB241C
Manufacturer: Panasonic Win Source Part Number: 870699-ERA-1AEB241C Series: ERA-1A Operating Temperature Range: -55°C ~ 155°C Features: 240 Ohms ±0.1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) - Thin Film Package: 0201 (0603 Metric) Package: Reel - TR Categories: Resistors Case / Package: 0201 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Quantity per package: 15000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: 10-ERA-1AEB241CDKR, 10-ERA-1AEB241CCT, 10-ERA-1AEB241CTR

Manufacturer: Panasonic
Win Source Part Number: 870699-ERA-1AEB241C
Series: ERA-1A
Operating Temperature Range: -55°C ~ 155°C
Features: 240 Ohms ±0.1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) - Thin Film
Package: 0201 (0603 Metric)
Package: Reel - TR
Categories: Resistors
Case / Package: 0201
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Limited
Quantity per package: 15000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 26 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: 10-ERA-1AEB241CDKR, 10-ERA-1AEB241CCT, 10-ERA-1AEB241CTR

Buy Now Datasheet
240 OHM 20W Resistor - 52-ERA-1AEB241C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
240 OHM 20W Resistor
52-ERA-1AEB241C
240 OHM 20W Resistor 52-ERA-1AEB241C
RES 240 OHM 0.1% 1/20W 0201 Product overview: ERA-1AEB241C from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 240 OHM, 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 240 OHM, 20W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-1AEB241C can be used for catalog matching and distributor lookup.

RES 240 OHM 0.1% 1/20W 0201 Product overview: ERA-1AEB241C from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 240 OHM, 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 240 OHM, 20W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-1AEB241C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES 240 OHM 0.1% 1/20W 0201 - 590-ERA-1AEB241C - Utmel Electronic Limited
Hong Kong, China
RES 240 OHM 0.1% 1/20W 0201
590-ERA-1AEB241C
RES 240 OHM 0.1% 1/20W 0201 590-ERA-1AEB241C
RES 240 OHM 0.1% 1/20W 0201

RES 240 OHM 0.1% 1/20W 0201

Supplier's Site
Resistors - Chip Resistor - Surface Mount - ERA-1AEB241C - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERA-1AEB241C
Resistors - Chip Resistor - Surface Mount ERA-1AEB241C
RES 240 OHM 0.1% 1/20W 0201

RES 240 OHM 0.1% 1/20W 0201

Supplier's Site
0201 Thin Film Chip Resistor Rohs Compliant Panasonic - 84X1651 - Newark, An Avnet Company
Chicago, IL, United States
0201 Thin Film Chip Resistor Rohs Compliant Panasonic
84X1651
0201 Thin Film Chip Resistor Rohs Compliant Panasonic 84X1651
0201 Thin film chip resistor RoHS Compliant: Yes

0201 Thin film chip resistor RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 870699-ERA-1AEB241C 52-ERA-1AEB241C 590-ERA-1AEB241C ERA-1AEB241C 84X1651
Product Name Chip Resistor - Surface Mount - ERA-1AEB241C 240 OHM 20W Resistor RES 240 OHM 0.1% 1/20W 0201 Resistors - Chip Resistor - Surface Mount 0201 Thin Film Chip Resistor Rohs Compliant Panasonic
Technology / Construction MetalFilm; Thin Film (Chip) Thin Film Thin Film (Chip); Thin Film Thin Film (Chip) Thin Film (Chip)
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Mounting / Packaging 0201 (0603 Metric) 0201; 0603; 0201 (0603 Metric) 0201
Resistance Range 240 ohms 240 ohms 240 ohms
Power Rating 0.0500 watts 0.0500 watts 0.0500 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details