Panasonic SMD 200 OHM 20W Resistor ERA-1AEB201C

Description
RES SMD 200 OHM 0.1% 1/20W 0201 Product overview: ERA-1AEB201C from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 200 OHM, 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 200 OHM, 20W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-1AEB201C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES SMD 200 OHM 0.1% 1/20W 0201 Product overview: ERA-1AEB201C from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 200 OHM, 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 200 OHM, 20W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-1AEB201C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 200 OHM 20W Resistor - 52-ERA-1AEB201C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 200 OHM 20W Resistor
52-ERA-1AEB201C
SMD 200 OHM 20W Resistor 52-ERA-1AEB201C
RES SMD 200 OHM 0.1% 1/20W 0201 Product overview: ERA-1AEB201C from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 200 OHM, 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 200 OHM, 20W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-1AEB201C can be used for catalog matching and distributor lookup.

RES SMD 200 OHM 0.1% 1/20W 0201 Product overview: ERA-1AEB201C from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 200 OHM, 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 200 OHM, 20W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-1AEB201C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERA-1AEB201C
870698-ERA-1AEB201C
Chip Resistor - Surface Mount - ERA-1AEB201C 870698-ERA-1AEB201C
Manufacturer: Panasonic Win Source Part Number: 870698-ERA-1AEB201C Series: ERA-1A Operating Temperature Range: -55°C ~ 155°C Features: 200 Ohms ±0.1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) - Thin Film Package: 0201 (0603 Metric) Package: Reel - TR Categories: Resistors Case / Package: 0201 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Quantity per package: 15000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: ERA1AEB201C, P200BXTR, P200BXCT, P200BXDKR

Manufacturer: Panasonic
Win Source Part Number: 870698-ERA-1AEB201C
Series: ERA-1A
Operating Temperature Range: -55°C ~ 155°C
Features: 200 Ohms ±0.1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) - Thin Film
Package: 0201 (0603 Metric)
Package: Reel - TR
Categories: Resistors
Case / Package: 0201
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Quantity per package: 15000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 26 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: ERA1AEB201C, P200BXTR, P200BXCT, P200BXDKR

Buy Now Datasheet
Res, 20R, 0.1%, 0.05W, Metal Film, 0201; Resistance Panasonic - 84X1633 - Newark, An Avnet Company
Chicago, IL, United States
Res, 20R, 0.1%, 0.05W, Metal Film, 0201; Resistance Panasonic
84X1633
Res, 20R, 0.1%, 0.05W, Metal Film, 0201; Resistance Panasonic 84X1633
RES, 20R, 0.1%, 0.05W, METAL FILM, 0201; Resistance:200ohm; Resistance Tolerance:± 0.1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

RES, 20R, 0.1%, 0.05W, METAL FILM, 0201; Resistance:200ohm; Resistance Tolerance:± 0.1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
0201 Thin Film Chip Resistor Rohs Compliant Panasonic - 56AK9638 - Newark, An Avnet Company
Chicago, IL, United States
0201 Thin Film Chip Resistor Rohs Compliant Panasonic
56AK9638
0201 Thin Film Chip Resistor Rohs Compliant Panasonic 56AK9638
0201 THIN FILM CHIP RESISTOR ROHS COMPLIANT: YES

0201 THIN FILM CHIP RESISTOR ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 52-ERA-1AEB201C 870698-ERA-1AEB201C 84X1633 56AK9638
Product Name SMD 200 OHM 20W Resistor Chip Resistor - Surface Mount - ERA-1AEB201C Res, 20R, 0.1%, 0.05W, Metal Film, 0201; Resistance Panasonic 0201 Thin Film Chip Resistor Rohs Compliant Panasonic
Technology / Construction Thin Film MetalFilm; Thin Film (Chip) MetalFilm Thin Film (Chip)
Mounting / Packaging 0201 (0603 Metric) 0201; 0201 [0603 Metric] 0201
Resistance Range 200 ohms 200 ohms
Power Rating 0.0500 watts 0.0500 watts
Operating DC Voltage 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD5602FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Surface Mount Resistors - 2567533P - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 0.0024 ohms
View Details