Panasonic Res, 1K5, 0.1%, 0.05W, Metal Film, 0201; Resistance Panasonic ERA-1AEB152C

Description
RES, 1K5, 0.1%, 0.05W, METAL FILM, 0201; Resistance:1.5kohm; Resistance Tolerance:± 0.1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes
Datasheet
Description
RES, 1K5, 0.1%, 0.05W, METAL FILM, 0201; Resistance:1.5kohm; Resistance Tolerance:± 0.1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1K5, 0.1%, 0.05W, Metal Film, 0201; Resistance Panasonic - 84X1606 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K5, 0.1%, 0.05W, Metal Film, 0201; Resistance Panasonic
84X1606
Res, 1K5, 0.1%, 0.05W, Metal Film, 0201; Resistance Panasonic 84X1606
RES, 1K5, 0.1%, 0.05W, METAL FILM, 0201; Resistance:1.5kohm; Resistance Tolerance:± 0.1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

RES, 1K5, 0.1%, 0.05W, METAL FILM, 0201; Resistance:1.5kohm; Resistance Tolerance:± 0.1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
0201 Thin Film Chip Resistor Rohs Compliant Panasonic - 56AK9637 - Newark, An Avnet Company
Chicago, IL, United States
0201 Thin Film Chip Resistor Rohs Compliant Panasonic
56AK9637
0201 Thin Film Chip Resistor Rohs Compliant Panasonic 56AK9637
0201 THIN FILM CHIP RESISTOR ROHS COMPLIANT: YES

0201 THIN FILM CHIP RESISTOR ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 84X1606 56AK9637
Product Name Res, 1K5, 0.1%, 0.05W, Metal Film, 0201; Resistance Panasonic 0201 Thin Film Chip Resistor Rohs Compliant Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction MetalFilm Thin Film (Chip)
Mounting / Packaging 0201; 0201 [0603 Metric] 0201
Resistance Range 1500 ohms
Unlock Full Specs
to access all available technical data