Panasonic Resistors - Chip Resistor - Surface Mount ERA-1AEB151C

Description
Win Source Part Number: 1057408-ERA-1AEB151C Category: Resistors>Chip Resistor - Surface Mount Series: ERA-1A Package: Tape & Reel Height - Seated (Max): 0.010" (0.26mm) Standard Package: 15,000 Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Power (Watts): 0.05W, 1/20W Composition: Thin Film Number of Terminations: 2 Resistance: 150 Ohms Package / Case: 0201 (0603 Metric) Supplier Device Package: 0201 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Alternative Parts (Cross-Reference): 4-2176072-6; ERJ-1GNF1500C; ERJ-1GEF1500C; CRCW0201150RFKED; RC0201JR-07150RL; CRCW0201150RFNED; RC0201FR-07150RLERA- 1AEB151C.; ERA1AEB151C; ERA1AEB151C.; ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Panasonic Electronic Components Other Names: P150BXCT,P150BXTR,P1 50BXDKR,ERA1AEB151C Base Product Number: ERA-1AE
Request a Quote Datasheet
Description
Win Source Part Number: 1057408-ERA-1AEB151C Category: Resistors>Chip Resistor - Surface Mount Series: ERA-1A Package: Tape & Reel Height - Seated (Max): 0.010" (0.26mm) Standard Package: 15,000 Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Power (Watts): 0.05W, 1/20W Composition: Thin Film Number of Terminations: 2 Resistance: 150 Ohms Package / Case: 0201 (0603 Metric) Supplier Device Package: 0201 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Alternative Parts (Cross-Reference): 4-2176072-6; ERJ-1GNF1500C; ERJ-1GEF1500C; CRCW0201150RFKED; RC0201JR-07150RL; CRCW0201150RFNED; RC0201FR-07150RLERA- 1AEB151C.; ERA1AEB151C; ERA1AEB151C.; ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Panasonic Electronic Components Other Names: P150BXCT,P150BXTR,P1 50BXDKR,ERA1AEB151C Base Product Number: ERA-1AE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1057408-ERA-1AEB151C
Resistors - Chip Resistor - Surface Mount 1057408-ERA-1AEB151C
Win Source Part Number: 1057408-ERA-1AEB151C Category: Resistors>Chip Resistor - Surface Mount Series: ERA-1A Package: Tape & Reel Height - Seated (Max): 0.010" (0.26mm) Standard Package: 15,000 Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Power (Watts): 0.05W, 1/20W Composition: Thin Film Number of Terminations: 2 Resistance: 150 Ohms Package / Case: 0201 (0603 Metric) Supplier Device Package: 0201 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Alternative Parts (Cross-Reference): 4-2176072-6; ERJ-1GNF1500C; ERJ-1GEF1500C; CRCW0201150RFKED; RC0201JR-07150RL; CRCW0201150RFNED; RC0201FR-07150RLERA- 1AEB151C.; ERA1AEB151C; ERA1AEB151C.; ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Panasonic Electronic Components Other Names: P150BXCT,P150BXTR,P1 50BXDKR,ERA1AEB151C Base Product Number: ERA-1AE

Win Source Part Number: 1057408-ERA-1AEB151C
Category: Resistors>Chip Resistor - Surface Mount
Series: ERA-1A
Package: Tape & Reel
Height - Seated (Max): 0.010" (0.26mm)
Standard Package: 15,000
Tolerance: ±0.1%
Temperature Coefficient: ±25ppm/°C
Power (Watts): 0.05W, 1/20W
Composition: Thin Film
Number of Terminations: 2
Resistance: 150 Ohms
Package / Case: 0201 (0603 Metric)
Supplier Device Package: 0201
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
Alternative Parts (Cross-Reference): 4-2176072-6; ERJ-1GNF1500C; ERJ-1GEF1500C; CRCW0201150RFKED; RC0201JR-07150RL; CRCW0201150RFNED; RC0201FR-07150RLERA-1AEB151C.; ERA1AEB151C; ERA1AEB151C.;
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: Panasonic Electronic Components
Other Names: P150BXCT,P150BXTR,P150BXDKR,ERA1AEB151C
Base Product Number: ERA-1AE

Buy Now Datasheet
SMD 150 OHM 20W Resistor - 52-ERA-1AEB151C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 150 OHM 20W Resistor
52-ERA-1AEB151C
SMD 150 OHM 20W Resistor 52-ERA-1AEB151C
RES SMD 150 OHM 0.1% 1/20W 0201 Product overview: ERA-1AEB151C from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150 OHM, 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 150 OHM, 20W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-1AEB151C can be used for catalog matching and distributor lookup.

RES SMD 150 OHM 0.1% 1/20W 0201 Product overview: ERA-1AEB151C from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150 OHM, 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 150 OHM, 20W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-1AEB151C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - ERA-1AEB151C - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERA-1AEB151C
Resistors - Chip Resistor - Surface Mount ERA-1AEB151C
RES SMD 150 OHM 0.1% 1/20W 0201

RES SMD 150 OHM 0.1% 1/20W 0201

Supplier's Site
Res, 15R, 0.1%, 0.05W, Metal Film, 0201; Resistance Panasonic - 84X1605 - Newark, An Avnet Company
Chicago, IL, United States
Res, 15R, 0.1%, 0.05W, Metal Film, 0201; Resistance Panasonic
84X1605
Res, 15R, 0.1%, 0.05W, Metal Film, 0201; Resistance Panasonic 84X1605
RES, 15R, 0.1%, 0.05W, METAL FILM, 0201; Resistance:150ohm; Resistance Tolerance:± 0.1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

RES, 15R, 0.1%, 0.05W, METAL FILM, 0201; Resistance:150ohm; Resistance Tolerance:± 0.1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
0201 Thin Film Chip Resistor Rohs Compliant Panasonic - 56AK9636 - Newark, An Avnet Company
Chicago, IL, United States
0201 Thin Film Chip Resistor Rohs Compliant Panasonic
56AK9636
0201 Thin Film Chip Resistor Rohs Compliant Panasonic 56AK9636
0201 THIN FILM CHIP RESISTOR ROHS COMPLIANT: YES

0201 THIN FILM CHIP RESISTOR ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 1057408-ERA-1AEB151C 52-ERA-1AEB151C ERA-1AEB151C 84X1605 56AK9636
Product Name Resistors - Chip Resistor - Surface Mount SMD 150 OHM 20W Resistor Resistors - Chip Resistor - Surface Mount Res, 15R, 0.1%, 0.05W, Metal Film, 0201; Resistance Panasonic 0201 Thin Film Chip Resistor Rohs Compliant Panasonic
Technology / Construction MetalFilm; Thin Film (Chip) Thin Film Thin Film (Chip) MetalFilm Thin Film (Chip)
Resistance Range 150 ohms 150 ohms 150 ohms 150 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C
Power Rating 0.0500 watts 0.0500 watts 0.0500 watts 0.0500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Surface Mount Resistors - 2573277 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 180 ohms
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD2202FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details