Panasonic Resistors - Chip Resistor - Surface Mount ERA-1AEB103C

Description
RES SMD 10K OHM 0.1% 1/20W 0201
Datasheet
Description
RES SMD 10K OHM 0.1% 1/20W 0201
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERA-1AEB103C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
ERA-1AEB103C
Resistors - Chip Resistor - Surface Mount ERA-1AEB103C
RES SMD 10K OHM 0.1% 1/20W 0201

RES SMD 10K OHM 0.1% 1/20W 0201

Supplier's Site
Res, 10K, 0.1%, 0.05W, Metal Film, 0201; Resistance Panasonic - 84X1572 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10K, 0.1%, 0.05W, Metal Film, 0201; Resistance Panasonic
84X1572
Res, 10K, 0.1%, 0.05W, Metal Film, 0201; Resistance Panasonic 84X1572
RES, 10K, 0.1%, 0.05W, METAL FILM, 0201; Resistance:10kohm; Resistance Tolerance:± 0.1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

RES, 10K, 0.1%, 0.05W, METAL FILM, 0201; Resistance:10kohm; Resistance Tolerance:± 0.1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
0201 Thin Film Chip Resistor Rohs Compliant Panasonic - 56AK9634 - Newark, An Avnet Company
Chicago, IL, United States
0201 Thin Film Chip Resistor Rohs Compliant Panasonic
56AK9634
0201 Thin Film Chip Resistor Rohs Compliant Panasonic 56AK9634
0201 THIN FILM CHIP RESISTOR ROHS COMPLIANT: YES

0201 THIN FILM CHIP RESISTOR ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number ERA-1AEB103C 84X1572 56AK9634
Product Name Resistors - Chip Resistor - Surface Mount Res, 10K, 0.1%, 0.05W, Metal Film, 0201; Resistance Panasonic 0201 Thin Film Chip Resistor Rohs Compliant Panasonic
Technology / Construction Thin Film (Chip) MetalFilm Thin Film (Chip)
Mounting / Packaging 0201; 0603; 0201 (0603 Metric) 0201; 0201 [0603 Metric] 0201
Resistance Range 10000 ohms 10000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614891-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 80.6 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details