Panasonic Res, 1K, 0.1%, 0.05W, Metal Film, 0201; Resistance Panasonic ERA-1AEB102C

Description
RES, 1K, 0.1%, 0.05W, METAL FILM, 0201; Resistance:1kohm; Resistance Tolerance:± 0.1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes
Datasheet
Description
RES, 1K, 0.1%, 0.05W, METAL FILM, 0201; Resistance:1kohm; Resistance Tolerance:± 0.1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1K, 0.1%, 0.05W, Metal Film, 0201; Resistance Panasonic - 84X1569 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K, 0.1%, 0.05W, Metal Film, 0201; Resistance Panasonic
84X1569
Res, 1K, 0.1%, 0.05W, Metal Film, 0201; Resistance Panasonic 84X1569
RES, 1K, 0.1%, 0.05W, METAL FILM, 0201; Resistance:1kohm; Resistance Tolerance:± 0.1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

RES, 1K, 0.1%, 0.05W, METAL FILM, 0201; Resistance:1kohm; Resistance Tolerance:± 0.1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
0201 Thin Film Chip Resistor Rohs Compliant Panasonic - 56AK9633 - Newark, An Avnet Company
Chicago, IL, United States
0201 Thin Film Chip Resistor Rohs Compliant Panasonic
56AK9633
0201 Thin Film Chip Resistor Rohs Compliant Panasonic 56AK9633
0201 THIN FILM CHIP RESISTOR ROHS COMPLIANT: YES

0201 THIN FILM CHIP RESISTOR ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 84X1569 56AK9633
Product Name Res, 1K, 0.1%, 0.05W, Metal Film, 0201; Resistance Panasonic 0201 Thin Film Chip Resistor Rohs Compliant Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction MetalFilm Thin Film (Chip)
Mounting / Packaging 0201; 0201 [0603 Metric] 0201
Resistance Range 1000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details