Panasonic SMD 100 OHM 20W Resistor ERA-1AEB101C

Description
RES SMD 100 OHM 0.1% 1/20W 0201 Product overview: ERA-1AEB101C from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100 OHM, 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100 OHM, 20W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-1AEB101C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES SMD 100 OHM 0.1% 1/20W 0201 Product overview: ERA-1AEB101C from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100 OHM, 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100 OHM, 20W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-1AEB101C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 100 OHM 20W Resistor - 52-ERA-1AEB101C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 100 OHM 20W Resistor
52-ERA-1AEB101C
SMD 100 OHM 20W Resistor 52-ERA-1AEB101C
RES SMD 100 OHM 0.1% 1/20W 0201 Product overview: ERA-1AEB101C from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100 OHM, 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100 OHM, 20W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-1AEB101C can be used for catalog matching and distributor lookup.

RES SMD 100 OHM 0.1% 1/20W 0201 Product overview: ERA-1AEB101C from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100 OHM, 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100 OHM, 20W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-1AEB101C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1057407-ERA-1AEB101C
Resistors - Chip Resistor - Surface Mount 1057407-ERA-1AEB101C
Win Source Part Number: 1057407-ERA-1AEB101C Category: Resistors>Chip Resistor - Surface Mount Series: ERA-1A Package: Tape & Reel Height - Seated (Max): 0.010" (0.26mm) Standard Package: 15,000 Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Power (Watts): 0.05W, 1/20W Composition: Thin Film Number of Terminations: 2 Resistance: 100 Ohms Package / Case: 0201 (0603 Metric) Supplier Device Package: 0201 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Alternative Parts (Cross-Reference): 2-2176072-7; ERJ-1GEF1000C; ERJ-1GNJ101C; RC0201FR-07100RL; CRCW0201100RFKED; ERJ-1GNF1000C; CRCW0201100RFNEDERA- 1AEB101C.; ERA1AEB101C; ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Panasonic Electronic Components Other Names: ERA1AEB101C,P100BXCT ,P100BXTR,P100BXDKR Base Product Number: ERA-1AE

Win Source Part Number: 1057407-ERA-1AEB101C
Category: Resistors>Chip Resistor - Surface Mount
Series: ERA-1A
Package: Tape & Reel
Height - Seated (Max): 0.010" (0.26mm)
Standard Package: 15,000
Tolerance: ±0.1%
Temperature Coefficient: ±25ppm/°C
Power (Watts): 0.05W, 1/20W
Composition: Thin Film
Number of Terminations: 2
Resistance: 100 Ohms
Package / Case: 0201 (0603 Metric)
Supplier Device Package: 0201
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
Alternative Parts (Cross-Reference): 2-2176072-7; ERJ-1GEF1000C; ERJ-1GNJ101C; RC0201FR-07100RL; CRCW0201100RFKED; ERJ-1GNF1000C; CRCW0201100RFNEDERA-1AEB101C.; ERA1AEB101C;
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: Panasonic Electronic Components
Other Names: ERA1AEB101C,P100BXCT,P100BXTR,P100BXDKR
Base Product Number: ERA-1AE

Buy Now Datasheet
Res, 10R, 0.1%, 0.05W, Metal Film, 0201; Resistance Panasonic - 84X1568 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10R, 0.1%, 0.05W, Metal Film, 0201; Resistance Panasonic
84X1568
Res, 10R, 0.1%, 0.05W, Metal Film, 0201; Resistance Panasonic 84X1568
RES, 10R, 0.1%, 0.05W, METAL FILM, 0201; Resistance:100ohm; Resistance Tolerance:± 0.1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

RES, 10R, 0.1%, 0.05W, METAL FILM, 0201; Resistance:100ohm; Resistance Tolerance:± 0.1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 52-ERA-1AEB101C 1057407-ERA-1AEB101C 84X1568
Product Name SMD 100 OHM 20W Resistor Resistors - Chip Resistor - Surface Mount Res, 10R, 0.1%, 0.05W, Metal Film, 0201; Resistance Panasonic
Technology / Construction Thin Film MetalFilm; Thin Film (Chip) MetalFilm
Mounting / Packaging 0201 (0603 Metric) 0201; 0201 [0603 Metric]
Resistance Range 100 ohms 100 ohms 100 ohms
Power Rating 0.0500 watts 0.0500 watts 0.0500 watts
Operating DC Voltage 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistors - ULV 600-1200 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers