Panasonic SMD 820 Ohm 4W Resistor ERA-14EB821U

Description
Res Metal Film 1210 820 Ohm 0.1% 1/4W 25ppm/C Molded SMD SMD Embossed Carrier T/R Product overview: ERA-14EB821U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 820 Ohm, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 820 Ohm, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-14EB821U can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Res Metal Film 1210 820 Ohm 0.1% 1/4W 25ppm/C Molded SMD SMD Embossed Carrier T/R Product overview: ERA-14EB821U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 820 Ohm, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 820 Ohm, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-14EB821U can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 820 Ohm 4W Resistor - 52-ERA-14EB821U - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 820 Ohm 4W Resistor
52-ERA-14EB821U
SMD 820 Ohm 4W Resistor 52-ERA-14EB821U
Res Metal Film 1210 820 Ohm 0.1% 1/4W 25ppm/C Molded SMD SMD Embossed Carrier T/R Product overview: ERA-14EB821U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 820 Ohm, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 820 Ohm, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-14EB821U can be used for catalog matching and distributor lookup.

Res Metal Film 1210 820 Ohm 0.1% 1/4W 25ppm/C Molded SMD SMD Embossed Carrier T/R Product overview: ERA-14EB821U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 820 Ohm, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 820 Ohm, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-14EB821U can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Resistors
Product Number 52-ERA-14EB821U
Product Name SMD 820 Ohm 4W Resistor
Resistance Range 820 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT52R430JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers