Panasonic SMD 560 Ohm 4W Resistor ERA-14EB561U

Description
Res Metal Film 1210 560 Ohm 0.1% 1/4W 25ppm/C Molded SMD Embossed Carrier T/R Product overview: ERA-14EB561U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 560 Ohm, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 560 Ohm, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-14EB561U can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Res Metal Film 1210 560 Ohm 0.1% 1/4W 25ppm/C Molded SMD Embossed Carrier T/R Product overview: ERA-14EB561U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 560 Ohm, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 560 Ohm, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-14EB561U can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 560 Ohm 4W Resistor - 52-ERA-14EB561U - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 560 Ohm 4W Resistor
52-ERA-14EB561U
SMD 560 Ohm 4W Resistor 52-ERA-14EB561U
Res Metal Film 1210 560 Ohm 0.1% 1/4W 25ppm/C Molded SMD Embossed Carrier T/R Product overview: ERA-14EB561U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 560 Ohm, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 560 Ohm, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-14EB561U can be used for catalog matching and distributor lookup.

Res Metal Film 1210 560 Ohm 0.1% 1/4W 25ppm/C Molded SMD Embossed Carrier T/R Product overview: ERA-14EB561U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 560 Ohm, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 560 Ohm, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-14EB561U can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERA-14EB561U
870696-ERA-14EB561U
Chip Resistor - Surface Mount - ERA-14EB561U 870696-ERA-14EB561U
Manufacturer: Panasonic Win Source Part Number: 870696-ERA-14EB561U Series: ERA-14 Operating Temperature Range: -55°C ~ 125°C Features: 560 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1210 (3225 Metric) - Thin Film Package: 1210 (3225 Metric) Package: Reel - TR Part Status: Obsolete Categories: Resistors Case / Package: 1210 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: P560QCT, P560QDKR, P560QTR, ERA14EB561U

Manufacturer: Panasonic
Win Source Part Number: 870696-ERA-14EB561U
Series: ERA-14
Operating Temperature Range: -55°C ~ 125°C
Features: 560 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1210 (3225 Metric) - Thin Film
Package: 1210 (3225 Metric)
Package: Reel - TR
Part Status: Obsolete
Categories: Resistors
Case / Package: 1210
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: P560QCT, P560QDKR, P560QTR, ERA14EB561U

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Resistors Resistors
Product Number 52-ERA-14EB561U 870696-ERA-14EB561U
Product Name SMD 560 Ohm 4W Resistor Chip Resistor - Surface Mount - ERA-14EB561U
Resistance Range 560 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD2212FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details