Panasonic SMD 4W Resistor ERA-14EB393U

Description
Res Metal Film 1210 39K Ohm 0.1% 1/4W 25ppm/C Molded SMD SMD Embossed Carrier T/R Product overview: ERA-14EB393U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-14EB393U can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Res Metal Film 1210 39K Ohm 0.1% 1/4W 25ppm/C Molded SMD SMD Embossed Carrier T/R Product overview: ERA-14EB393U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-14EB393U can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 4W Resistor - 52-ERA-14EB393U - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 4W Resistor
52-ERA-14EB393U
SMD 4W Resistor 52-ERA-14EB393U
Res Metal Film 1210 39K Ohm 0.1% 1/4W 25ppm/C Molded SMD SMD Embossed Carrier T/R Product overview: ERA-14EB393U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-14EB393U can be used for catalog matching and distributor lookup.

Res Metal Film 1210 39K Ohm 0.1% 1/4W 25ppm/C Molded SMD SMD Embossed Carrier T/R Product overview: ERA-14EB393U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-14EB393U can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Resistors
Product Number 52-ERA-14EB393U
Product Name SMD 4W Resistor
Resistance Range 39000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R6R2JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through-Hole Resistors - 1-1623729-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22000 ohms
Tolerance 5 +/- %
View Details
2 suppliers