Panasonic SMD 4W Resistor ERA-14EB363U

Description
Res Metal Film 1210 36K Ohm 0.1% 1/4W 25ppm/C Molded SMD SMD Embossed Carrier T/R Product overview: ERA-14EB363U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-14EB363U can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Res Metal Film 1210 36K Ohm 0.1% 1/4W 25ppm/C Molded SMD SMD Embossed Carrier T/R Product overview: ERA-14EB363U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-14EB363U can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 4W Resistor - 52-ERA-14EB363U - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 4W Resistor
52-ERA-14EB363U
SMD 4W Resistor 52-ERA-14EB363U
Res Metal Film 1210 36K Ohm 0.1% 1/4W 25ppm/C Molded SMD SMD Embossed Carrier T/R Product overview: ERA-14EB363U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-14EB363U can be used for catalog matching and distributor lookup.

Res Metal Film 1210 36K Ohm 0.1% 1/4W 25ppm/C Molded SMD SMD Embossed Carrier T/R Product overview: ERA-14EB363U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-14EB363U can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERA-14EB363U
870695-ERA-14EB363U
Chip Resistor - Surface Mount - ERA-14EB363U 870695-ERA-14EB363U
Manufacturer: Panasonic Win Source Part Number: 870695-ERA-14EB363U Series: ERA-14 Operating Temperature Range: -55°C ~ 125°C Features: 36 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1210 (3225 Metric) - Thin Film Package: 1210 (3225 Metric) Package: Reel - TR Part Status: Obsolete Categories: Resistors Case / Package: 1210 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: P36KQTR, ERA14EB363U, P36KQDKR, P36KQCT

Manufacturer: Panasonic
Win Source Part Number: 870695-ERA-14EB363U
Series: ERA-14
Operating Temperature Range: -55°C ~ 125°C
Features: 36 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1210 (3225 Metric) - Thin Film
Package: 1210 (3225 Metric)
Package: Reel - TR
Part Status: Obsolete
Categories: Resistors
Case / Package: 1210
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: P36KQTR, ERA14EB363U, P36KQDKR, P36KQCT

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Resistors Resistors
Product Number 52-ERA-14EB363U 870695-ERA-14EB363U
Product Name SMD 4W Resistor Chip Resistor - Surface Mount - ERA-14EB363U
Resistance Range 36000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details