Panasonic Chip Resistor - Surface Mount - ERA-14EB302U ERA-14EB302U

Description
Manufacturer: Panasonic Win Source Part Number: 870694-ERA-14EB302U Series: ERA-14 Operating Temperature Range: -55°C ~ 125°C Features: 3 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1210 (3225 Metric) - Thin Film Package: 1210 (3225 Metric) Package: Reel - TR Part Status: Obsolete Categories: Resistors Case / Package: 1210 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: P3KQTR, ERA14EB302U, P3KQCT-ND, P3.0KQTR, P3KQTR-ND, P3.0KQDKR, P3.0KQCT, P3KQCT
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 870694-ERA-14EB302U Series: ERA-14 Operating Temperature Range: -55°C ~ 125°C Features: 3 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1210 (3225 Metric) - Thin Film Package: 1210 (3225 Metric) Package: Reel - TR Part Status: Obsolete Categories: Resistors Case / Package: 1210 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: P3KQTR, ERA14EB302U, P3KQCT-ND, P3.0KQTR, P3KQTR-ND, P3.0KQDKR, P3.0KQCT, P3KQCT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERA-14EB302U
870694-ERA-14EB302U
Chip Resistor - Surface Mount - ERA-14EB302U 870694-ERA-14EB302U
Manufacturer: Panasonic Win Source Part Number: 870694-ERA-14EB302U Series: ERA-14 Operating Temperature Range: -55°C ~ 125°C Features: 3 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1210 (3225 Metric) - Thin Film Package: 1210 (3225 Metric) Package: Reel - TR Part Status: Obsolete Categories: Resistors Case / Package: 1210 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: P3KQTR, ERA14EB302U, P3KQCT-ND, P3.0KQTR, P3KQTR-ND, P3.0KQDKR, P3.0KQCT, P3KQCT

Manufacturer: Panasonic
Win Source Part Number: 870694-ERA-14EB302U
Series: ERA-14
Operating Temperature Range: -55°C ~ 125°C
Features: 3 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1210 (3225 Metric) - Thin Film
Package: 1210 (3225 Metric)
Package: Reel - TR
Part Status: Obsolete
Categories: Resistors
Case / Package: 1210
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: P3KQTR, ERA14EB302U, P3KQCT-ND, P3.0KQTR, P3KQTR-ND, P3.0KQDKR, P3.0KQCT, P3KQCT

Buy Now Datasheet
SMD 4W Resistor - 52-ERA-14EB302U - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 4W Resistor
52-ERA-14EB302U
SMD 4W Resistor 52-ERA-14EB302U
Res Metal Film 1210 3K Ohm 0.1% 1/4W 25ppm/C Molded SMD Embossed Carrier T/R Product overview: ERA-14EB302U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-14EB302U can be used for catalog matching and distributor lookup.

Res Metal Film 1210 3K Ohm 0.1% 1/4W 25ppm/C Molded SMD Embossed Carrier T/R Product overview: ERA-14EB302U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-14EB302U can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors
Product Number 870694-ERA-14EB302U 52-ERA-14EB302U
Product Name Chip Resistor - Surface Mount - ERA-14EB302U SMD 4W Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573185 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 680 ohms
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details