Panasonic Chip Resistor - Surface Mount - ERA-14EB161U ERA-14EB161U

Description
Manufacturer: Panasonic Win Source Part Number: 870692-ERA-14EB161U Series: ERA-14 Operating Temperature Range: -55°C ~ 125°C Features: 160 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1210 (3225 Metric) - Thin Film Package: 1210 (3225 Metric) Package: Reel - TR Part Status: Obsolete Categories: Resistors Case / Package: 1210 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: ERA14EB161U, P160QCT, P160QDKR, P160QTR
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 870692-ERA-14EB161U Series: ERA-14 Operating Temperature Range: -55°C ~ 125°C Features: 160 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1210 (3225 Metric) - Thin Film Package: 1210 (3225 Metric) Package: Reel - TR Part Status: Obsolete Categories: Resistors Case / Package: 1210 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: ERA14EB161U, P160QCT, P160QDKR, P160QTR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERA-14EB161U
870692-ERA-14EB161U
Chip Resistor - Surface Mount - ERA-14EB161U 870692-ERA-14EB161U
Manufacturer: Panasonic Win Source Part Number: 870692-ERA-14EB161U Series: ERA-14 Operating Temperature Range: -55°C ~ 125°C Features: 160 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1210 (3225 Metric) - Thin Film Package: 1210 (3225 Metric) Package: Reel - TR Part Status: Obsolete Categories: Resistors Case / Package: 1210 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: ERA14EB161U, P160QCT, P160QDKR, P160QTR

Manufacturer: Panasonic
Win Source Part Number: 870692-ERA-14EB161U
Series: ERA-14
Operating Temperature Range: -55°C ~ 125°C
Features: 160 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1210 (3225 Metric) - Thin Film
Package: 1210 (3225 Metric)
Package: Reel - TR
Part Status: Obsolete
Categories: Resistors
Case / Package: 1210
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: ERA14EB161U, P160QCT, P160QDKR, P160QTR

Buy Now Datasheet
SMD 160 Ohm 4W Resistor - 52-ERA-14EB161U - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 160 Ohm 4W Resistor
52-ERA-14EB161U
SMD 160 Ohm 4W Resistor 52-ERA-14EB161U
Res Metal Film 1210 160 Ohm 0.1% 1/4W 25ppm/C Molded SMD SMD Embossed Carrier T/R Product overview: ERA-14EB161U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 160 Ohm, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 160 Ohm, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-14EB161U can be used for catalog matching and distributor lookup.

Res Metal Film 1210 160 Ohm 0.1% 1/4W 25ppm/C Molded SMD SMD Embossed Carrier T/R Product overview: ERA-14EB161U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 160 Ohm, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 160 Ohm, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-14EB161U can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors
Product Number 870692-ERA-14EB161U 52-ERA-14EB161U
Product Name Chip Resistor - Surface Mount - ERA-14EB161U SMD 160 Ohm 4W Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD5103FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details