Panasonic Sensor, Diffuse, 2M, Pnp, M12 Connector; Sensor Output Panasonic EQ34PNJ

Description
SENSOR, DIFFUSE, 2M, PNP, M12 CONNECTOR; Sensor Output:PNP; Sensing Range Max:2m; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:100mA; Product Range:EQ-30 Series; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes
Datasheet
Description
SENSOR, DIFFUSE, 2M, PNP, M12 CONNECTOR; Sensor Output:PNP; Sensing Range Max:2m; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:100mA; Product Range:EQ-30 Series; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor, Diffuse, 2M, Pnp, M12 Connector; Sensor Output Panasonic - 08X9767 - Newark, An Avnet Company
Chicago, IL, United States
Sensor, Diffuse, 2M, Pnp, M12 Connector; Sensor Output Panasonic
08X9767
Sensor, Diffuse, 2M, Pnp, M12 Connector; Sensor Output Panasonic 08X9767
SENSOR, DIFFUSE, 2M, PNP, M12 CONNECTOR; Sensor Output:PNP; Sensing Range Max:2m; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:100mA; Product Range:EQ-30 Series; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes

SENSOR, DIFFUSE, 2M, PNP, M12 CONNECTOR; Sensor Output:PNP; Sensing Range Max:2m; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:100mA; Product Range:EQ-30 Series; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Proximity Sensors
Product Number 08X9767
Product Name Sensor, Diffuse, 2M, Pnp, M12 Connector; Sensor Output Panasonic
Operation Distance 78.74 inch (2000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details
Rectangular DC 3 Wire Inductive Proximity Sensor - S3164 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Rectangular
Operation Distance 0.0787 inch (2 mm)
View Details
Noncontact Differential Impedance Transducer - DIT- 5200 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Photoelectric, Industrial - Z5356-ND - DigiKey
Specs
Sensor Technology Photoelectric Sensors
Operating Temperature -4 to 167 F (-20 to 75 C)
View Details