Panasonic Sensor, Diffuse, 2M, Pnp, 2M Cable; Sensor Output Panasonic EQ34PN

Description
SENSOR, DIFFUSE, 2M, PNP, 2M CABLE; Sensor Output:PNP; Sensing Range Max:2m; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:100mA; Product Range:EQ-30 Series; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes
Datasheet
Description
SENSOR, DIFFUSE, 2M, PNP, 2M CABLE; Sensor Output:PNP; Sensing Range Max:2m; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:100mA; Product Range:EQ-30 Series; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor, Diffuse, 2M, Pnp, 2M Cable; Sensor Output Panasonic - 08X9766 - Newark, An Avnet Company
Chicago, IL, United States
Sensor, Diffuse, 2M, Pnp, 2M Cable; Sensor Output Panasonic
08X9766
Sensor, Diffuse, 2M, Pnp, 2M Cable; Sensor Output Panasonic 08X9766
SENSOR, DIFFUSE, 2M, PNP, 2M CABLE; Sensor Output:PNP; Sensing Range Max:2m; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:100mA; Product Range:EQ-30 Series; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes

SENSOR, DIFFUSE, 2M, PNP, 2M CABLE; Sensor Output:PNP; Sensing Range Max:2m; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:100mA; Product Range:EQ-30 Series; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Proximity Sensors
Product Number 08X9766
Product Name Sensor, Diffuse, 2M, Pnp, 2M Cable; Sensor Output Panasonic
Operation Distance 78.74 inch (2000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details
Rectangular AC 2 Wire Inductive Proximity Sensor - S3844 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Rectangular
Operation Distance 0.3937 to 2.36 inch (10 to 60 mm)
View Details
Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
EE-SX3173/4173-P Photomicrosensor (Transmissive) - EE-SX4173-P2 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.1969 inch (5 mm)
View Details
2 suppliers