Triangulation Sensor, 1m, DC type
PHOTOELECTRIC SENSOR, 0.1M TO 1M, NPN; Sensor Output:NPN / PNP; Sensing Range Max:1m; Supply Voltage DC Min:12V; Supply Voltage DC Max:24V; Output Current:100mA; Product Range:EQ-500 Series RoHS Compliant: Yes
PHOTO SENSOR, 1M, NPN/PNP, REFLECTIVE ROHS COMPLIANT: YES
| RS Components, Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors | Photoelectric Sensors |
| Product Number | 6099731 | 73K7963 | 59AK7255 |
| Product Name | Photoelectric Sensors | Photoelectric Sensor, 0.1M To 1M, Npn; Sensor Output Panasonic | Photo Sensor, 1M, Npn/pnp, Reflective Rohs Compliant Panasonic |
| Body Shape | Rectangular; Other; Block | ||
| Operation Distance | 3.94 to 39.37 inch (100 to 1000 mm) | 39.37 inch (1000 mm) | |
| Optical Technology Type | Diffuse | ||
| Beam Type | Infrared |