Panasonic EQ-511T Photoelectric Sensor
PHOTOELECTRIC SENSOR, 0.1M TO 2.5M, NPN; Sensor Output:NPN / PNP; Sensing Range Max:2.5m; Supply Voltage DC Min:12V; Supply Voltage DC Max:24V; Output Current:100mA; Product Range:EQ-500 Series RoHS Compliant: Yes
| RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors |
| Product Number | 6099062 | 73K7962 |
| Product Name | Photoelectric Sensors | Photoelectric Sensor, 0.1M To 2.5M, Npn; Sensor Output Panasonic |
| Body Shape | Rectangular; Other; Block | |
| Operation Distance | 3.94 to 98.43 inch (100 to 2500 mm) | 98.43 inch (2500 mm) |
| Optical Technology Type | Diffuse | |
| Beam Type | Infrared |