Triangulation Sensor, 2,5m, DC type
| RS Components, Ltd. | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Number | 6099056 |
| Product Name | Photoelectric Sensors |
| Body Shape | Rectangular; Other; Block |
| Operation Distance | 3.94 to 98.43 inch (100 to 2500 mm) |
| Optical Technology Type | Diffuse |