PHOTOELECTRIC SENSOR; Sensor Output:Relay; Sensing Range Max:1m; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Output Current:3A; Product Range:EQ-500 Series; Sensing Range Min:0.1m; Sensor Input:Optical RoHS Compliant: Yes
PHOTOELECTRIC SENSOR, REFLECTIVE SENSING, 100 MM- 1 M (3.937 - 39.370 INCH) SENSING DISTANCE, 1 M FIXED-FOCUS, 24-240 VAC/VDC, RELAY OUTPUT, IP67 ENCLOSURE. FREE 2 YEAR RADWELL WARRANTY
| Newark, An Avnet Company | Radwell International | |
|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors |
| Product Number | 60K7449 | 5139512 |
| Product Name | Photoelectric Sensor; Sensor Output Panasonic | Photoelectric |
| Operation Distance | 39.37 inch (1000 mm) |