Triangulation Sensor, 1m, AC type
PHOTOELECTRIC SENSOR, REFLECTIVE, 24-240 VAC, 1 AMP, 0.2-1 M RANGE, OPERATION INDICATOR, STABILITY INDICATOR. FREE 2 YEAR RADWELL WARRANTY
| RS Components, Ltd. | Radwell International | |
|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors |
| Product Number | 6099028 | 189220 |
| Product Name | Photoelectric Sensors | Photoelectric |
| Body Shape | Rectangular; Other; Block | |
| Operation Distance | 3.94 to 39.37 inch (100 to 1000 mm) | |
| Optical Technology Type | Diffuse | |
| Beam Type | Infrared |