PHOTOELECTRIC SENSOR; Sensor Output:Relay; Sensing Range Max:2.5m; Supply Voltage DC Min:12V; Supply Voltage DC Max:240V; Output Current:3A; Product Range:EQ-500 Series; Sensing Range Min:0.1m; Sensor Input:Optical RoHS Compliant: Yes
SWITCH, PHOTOELECTRIC, 2.5M LONG RANGE, FIXED-FOCUS WITH TIMER, 24-240VAC/12-240VDC,
PANASONIC Sensors & Switches EQ-501T
| Newark, An Avnet Company | Radwell International | |
|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors |
| Product Number | 96H2498 | 18867136 |
| Product Name | Photoelectric Sensor; Sensor Output Panasonic | Photoelectric |
| Operation Distance | 98.43 inch (2500 mm) |