PHOTOELECTRIC SENSOR; Sensor Output:Relay; Sensing Range Max:2.5m; Supply Voltage DC Min:12V; Supply Voltage DC Max:240V; Output Current:3A; Product Range:EQ-500 Series; Sensing Range Min:0.1m; Sensor Input:Optical RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Number | 96H2497 |
| Product Name | Photoelectric Sensor; Sensor Output Panasonic |
| Operation Distance | 98.43 inch (2500 mm) |